Low-friction coating with high contact pressure capability. Coating is lubricated with MoS2 and PTFE.
| Whitford Corporation | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | Xylan® 1425 |
| Product Name | Industrial Fluoropolymer Coating |
| Type | Coating |
| Substrate | Ceramic; Metallic; Plastic; Wood |
| Cure / Setting Technology | Film Drying |
| Form | Water |