Whitford Corporation Datasheets for Solid and Dry Film Lubricants
Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors.
Solid and Dry Film Lubricants: Learn more
| Product Name | Notes |
|---|---|
| A VOC-compliant coating, which is designed for application by conventional spray techniques, providing long-term lubrication for bearing surfaces subjected to extreme pressures: up to 150,000 psi (10,500 kg/cm2). The coating... | |
| Abrasion/wear resistant; dishwasher safe; formable; household chemical resistant; nonstick; stain resistant; high temperature resistant. | |
| Dry film lubricant; corrosion protection. | |
| Dry-film lubricant with a frictioncoefficient of approximately 0.06. Used by itself,Xylar 201 provides the slickest dry-lubricatingsurfa ce available. As a topcoat with Xylar 2, itprovides both low friction and extreme... | |
| Excellent nonstick and abrasion resistant. | |
| Excellent nonstick and corrosion resistant; abrasion resistant. | |
| Excellent nonstick and corrosion resistant; brasion resistant. | |
| Excellent nonstick; corrosion and abrasion resistant. | |
| Excellent resistance to cooking oils and dish washer detergents as well as a broad range of household and commercial chemicals. | |
| Extreme pressure capability. Coating contains MoS2/PTFE, specifically formulated for anti-galling of titanium. PTFE MOS2 blend. | |
| General assembly aid coating with good dry film lubricating properties. | |
| General purpose coating for dry lubrication in high-speed and/or low-temperature environments, with improved abrasion resistance. Typical applications: rotary actuators, bearings & carburettors. As 1010 but with internal reinforcement to give... | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; dry film lubricant; thermoset; wide use temperature. | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. | |
| Internally reinforced with titanium for improved wear / abrasion resistance, two-coat, high cure, PTFE based, nonstick, coating system designed for a coil coating application technique. | |
| Low-cure, VOC compliant, coating formulated for application by a conventional spray or dip spin techniques Provides good adhesion, excellent lubricity and moderate chemical resistance. | |
| Post-formable; nonstick; good release. | |
| Quick-cure coating for rubber substrates. Typical applications: automotive sealing systems and plastic parts. Low temperature cure, single component material that gives a matt black smooth appearance. | |
| Resin-bonded, thermosetting, dry-film lubricant / easy-clean coating designed for conventional spray techniques. | |
| Resin-bonded, thermosetting, dry-film lubricant designed for conventional spray techniques which, when compared to Xylan 1010 contains significantly more bonding resin relative to its content of PTFE lubricant. It produces finishes... | |
| Resin-bonded, thermosetting, dry-film lubricant designed for conventional spray techniques. It is formulated for high-pressure, low-speed wear applications and provides long-term lubrication for bearing surfaces subjected to extreme pressures, up to... | |
| Resin-bonded, thermosetting, dry-film lubricant designed for conventional spray techniques. It utilizes PTFE, MoS2 and graphite as the lubricants. Designed for long-term lubrication and wear applications over broad conditions of pressure... | |
| Resin-bonded, thermosetting, PTFE based, dry-film lubricant / easy-clean coating designed for conventional spray techniques. It is used to reduce friction, prevent scoring and galling, or provide secondary lubrication in the... | |
| Resin-bonded, thermosetting, PTFE based, dry-film lubricant coating designed for a dip spin technique. It is used to reduce friction. | |
| Second generation, single component, VOC compliant, conventionally spray applied, coating. It requires a Xylan 4020 primer or a corona or flame pre-treatment. Note: VOC compliance applies to USA only. | |
| Standard Coating for most rubber substrates. Can be used on rubber extrusion and moulded parts. Single component material that gives a matt black smooth appearance. | |
| The most chemically resistant flexible coating we offer with very good thermal properties. | |
| This resin-bonded coating which is virtually unaffected by any solvent to 205°C [400°F] contains a high percentage of PTFE and is recommended for use when a highly lubricious nonstick surface... | |
| This VOC compliant, resin-bonded, PTFE based coating is primarily formulated for use on fasteners to prevent corrosion and facilitate make-up torque. It is intended for application by conventional spray techniques. | |
| This VOC compliant, resin-bonded, PTFE based coating may be used on any component to reduce friction, prevent scoring and galling, or provide secondary lubrication in the event of failure of... | |
| Very good nonstick and abrasion resistant. | |
| Waterborne, dry-film lubricant designed for high contact pressure / low-speed applications. | |
| Wear resistant and impermeable nonstick coating with excellent release. |