Whitford Corporation Datasheets for Marine Coatings
Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures such as offshore oil rigs.
Marine Coatings: Learn more
| Product Name | Notes |
|---|---|
| EterniTex® is a family of liquid treatments and finishes applied to textiles to enhance certain properties of fibers or yarns. These include improved abrasion resistance and reduced friction to extend... | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. | |
| Resin-bonded, thermosetting, PTFE based dry-film lubricant/easy-clean coating designed for conventional spray techniques. It is used to reduce friction and prevent scoring and galling. |