Whitford Corporation Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| A VOC-compliant coating, which is designed for application by conventional spray techniques, providing long-term lubrication for bearing surfaces subjected to extreme pressures: up to 150,000 psi (10,500 kg/cm2). The coating... | |
| Abrasion/wear resistant; dishwasher safe; formable; household chemical resistant; nonstick; stain resistant; high temperature resistant. | |
| Dry film lubricant; corrosion protection. | |
| Dry-film lubricant with a frictioncoefficient of approximately 0.06. Used by itself,Xylar 201 provides the slickest dry-lubricatingsurfa ce available. As a topcoat with Xylar 2, itprovides both low friction and extreme... | |
| Excellent nonstick and abrasion resistant. | |
| Excellent nonstick and corrosion resistant; abrasion resistant. | |
| Excellent nonstick and corrosion resistant; brasion resistant. | |
| Excellent nonstick; corrosion and abrasion resistant. | |
| Excellent resistance to cooking oils and dish washer detergents as well as a broad range of household and commercial chemicals. | |
| Extreme pressure capability. Coating contains MoS2/PTFE, specifically formulated for anti-galling of titanium. PTFE MOS2 blend. | |
| General assembly aid coating with good dry film lubricating properties. | |
| General purpose coating for dry lubrication in high-speed and/or low-temperature environments, with improved abrasion resistance. Typical applications: rotary actuators, bearings & carburettors. As 1010 but with internal reinforcement to give... | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; dry film lubricant; thermoset; wide use temperature. | |
| High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. | |
| Internally reinforced with titanium for improved wear / abrasion resistance, two-coat, high cure, PTFE based, nonstick, coating system designed for a coil coating application technique. | |
| Low-cure, VOC compliant, coating formulated for application by a conventional spray or dip spin techniques Provides good adhesion, excellent lubricity and moderate chemical resistance. | |
| Post-formable; nonstick; good release. | |
| Quick-cure coating for rubber substrates. Typical applications: automotive sealing systems and plastic parts. Low temperature cure, single component material that gives a matt black smooth appearance. | |
| Resin-bonded, thermosetting, dry-film lubricant / easy-clean coating designed for conventional spray techniques. | |
| Resin-bonded, thermosetting, dry-film lubricant designed for conventional spray techniques which, when compared to Xylan 1010 contains significantly more bonding resin relative to its content of PTFE lubricant. It produces finishes... | |
| Resin-bonded, thermosetting, dry-film lubricant designed for conventional spray techniques. It is formulated for high-pressure, low-speed wear applications and provides long-term lubrication for bearing surfaces subjected to extreme pressures, up to... | |
| Resin-bonded, thermosetting, dry-film lubricant designed for conventional spray techniques. It utilizes PTFE, MoS2 and graphite as the lubricants. Designed for long-term lubrication and wear applications over broad conditions of pressure... | |
| Resin-bonded, thermosetting, PTFE based, dry-film lubricant / easy-clean coating designed for conventional spray techniques. It is used to reduce friction, prevent scoring and galling, or provide secondary lubrication in the... | |
| Resin-bonded, thermosetting, PTFE based, dry-film lubricant coating designed for a dip spin technique. It is used to reduce friction. | |
| Second generation, single component, VOC compliant, conventionally spray applied, coating. It requires a Xylan 4020 primer or a corona or flame pre-treatment. Note: VOC compliance applies to USA only. | |
| Standard Coating for most rubber substrates. Can be used on rubber extrusion and moulded parts. Single component material that gives a matt black smooth appearance. | |
| The most chemically resistant flexible coating we offer with very good thermal properties. | |
| This resin-bonded coating which is virtually unaffected by any solvent to 205°C [400°F] contains a high percentage of PTFE and is recommended for use when a highly lubricious nonstick surface... | |
| This VOC compliant, resin-bonded, PTFE based coating is primarily formulated for use on fasteners to prevent corrosion and facilitate make-up torque. It is intended for application by conventional spray techniques. | |
| This VOC compliant, resin-bonded, PTFE based coating may be used on any component to reduce friction, prevent scoring and galling, or provide secondary lubrication in the event of failure of... | |
| Very good nonstick and abrasion resistant. | |
| Waterborne, dry-film lubricant designed for high contact pressure / low-speed applications. | |
| Wear resistant and impermeable nonstick coating with excellent release. |