SKF/Global Medium Industion Heaters TIH 100m Series

Description
High heating capacity of up to 120 kg bearing The SKF medium induction heater TIH 100m has the same high standards of efficiency and performance as the smaller heater TIH 030m, combined with increased capacity. The advanced design of the power electronics allows features of accurate electric current control, cut-outs to avoid overheating, controls on rate of temperature increase, these are as some of the standard features in the TIH...m range. Placing the induction coil outside the heater’s housing allows the heating of bearings weighing up to 120 kg (264 lb). The heater is equipped with thermal overheating protection to reduce the risk of damage to the induction coil and the electronics. In addition to temperature mode, the TIH 100m is equipped with a time mode for heating components other than bearings. The heater is supplied standard with three yokes and is available in two executions: 230V/50-60Hz or 400-460V/50-60Hz. Features and benefits Standard swivel arm for large size yoke Capable of heating a 97 kg (213 lb) bearing in less than 20 minutes, saving time and energy 2-step power setting and smaller yokes allow heating smaller bearings safely and at lower power consumption Temperature mode pre–set at 110 °C (230 °F) to help prevent bearing over–heating Automatic demagnetisation
Datasheet
Description
High heating capacity of up to 120 kg bearing The SKF medium induction heater TIH 100m has the same high standards of efficiency and performance as the smaller heater TIH 030m, combined with increased capacity. The advanced design of the power electronics allows features of accurate electric current control, cut-outs to avoid overheating, controls on rate of temperature increase, these are as some of the standard features in the TIH...m range. Placing the induction coil outside the heater’s housing allows the heating of bearings weighing up to 120 kg (264 lb). The heater is equipped with thermal overheating protection to reduce the risk of damage to the induction coil and the electronics. In addition to temperature mode, the TIH 100m is equipped with a time mode for heating components other than bearings. The heater is supplied standard with three yokes and is available in two executions: 230V/50-60Hz or 400-460V/50-60Hz. Features and benefits Standard swivel arm for large size yoke Capable of heating a 97 kg (213 lb) bearing in less than 20 minutes, saving time and energy 2-step power setting and smaller yokes allow heating smaller bearings safely and at lower power consumption Temperature mode pre–set at 110 °C (230 °F) to help prevent bearing over–heating Automatic demagnetisation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Industion Heaters - TIH 100m Series - SKF/Global
Lansdale, PA, USA
Medium Industion Heaters
TIH 100m Series
Medium Industion Heaters TIH 100m Series
High heating capacity of up to 120 kg bearing The SKF medium induction heater TIH 100m has the same high standards of efficiency and performance as the smaller heater TIH 030m, combined with increased capacity. The advanced design of the power electronics allows features of accurate electric current control, cut-outs to avoid overheating, controls on rate of temperature increase, these are as some of the standard features in the TIH...m range. Placing the induction coil outside the heater’s housing allows the heating of bearings weighing up to 120 kg (264 lb). The heater is equipped with thermal overheating protection to reduce the risk of damage to the induction coil and the electronics. In addition to temperature mode, the TIH 100m is equipped with a time mode for heating components other than bearings. The heater is supplied standard with three yokes and is available in two executions: 230V/50-60Hz or 400-460V/50-60Hz. Features and benefits Standard swivel arm for large size yoke Capable of heating a 97 kg (213 lb) bearing in less than 20 minutes, saving time and energy 2-step power setting and smaller yokes allow heating smaller bearings safely and at lower power consumption Temperature mode pre–set at 110 °C (230 °F) to help prevent bearing over–heating Automatic demagnetisation

High heating capacity of up to 120 kg bearing

The SKF medium induction heater TIH 100m has the same high standards of efficiency and performance as the smaller heater TIH 030m, combined with increased capacity. The advanced design of the power electronics allows features of accurate electric current control, cut-outs to avoid overheating, controls on rate of temperature increase, these are as some of the standard features in the TIH...m range.

Placing the induction coil outside the heater’s housing allows the heating of bearings weighing up to 120 kg (264 lb). The heater is equipped with thermal overheating protection to reduce the risk of damage to the induction coil and the electronics. In addition to temperature mode, the TIH 100m is equipped with a time mode for heating components other than bearings. The heater is supplied standard with three yokes and is available in two executions: 230V/50-60Hz or 400-460V/50-60Hz.

Features and benefits

  • Standard swivel arm for large size yoke
  • Capable of heating a 97 kg (213 lb) bearing in less than 20 minutes, saving time and energy
  • 2-step power setting and smaller yokes allow heating smaller bearings safely and at lower power consumption
  • Temperature mode pre–set at 110 °C (230 °F) to help prevent bearing over–heating
  • Automatic demagnetisation
Supplier's Site Datasheet
Medium Industion Heaters - TIH 100m Series - SKF/North America
Lansdale, PA, USA
Medium Industion Heaters
TIH 100m Series
Medium Industion Heaters TIH 100m Series
High heating capacity of up to 120 kg bearing The SKF medium induction heater TIH 100m has the same high standards of efficiency and performance as the smaller heater TIH 030m, combined with increased capacity. The advanced design of the power electronics allows features of accurate electric current control, cut-outs to avoid overheating, controls on rate of temperature increase, these are as some of the standard features in the TIH...m range. Placing the induction coil outside the heater’s housing allows the heating of bearings weighing up to 120 kg (264 lb). The heater is equipped with thermal overheating protection to reduce the risk of damage to the induction coil and the electronics. In addition to temperature mode, the TIH 100m is equipped with a time mode for heating components other than bearings. The heater is supplied standard with three yokes and is available in two executions: 230V/50-60Hz or 400-460V/50-60Hz. Features and benefits Standard swivel arm for large size yoke Capable of heating a 97 kg (213 lb) bearing in less than 20 minutes, saving time and energy 2-step power setting and smaller yokes allow heating smaller bearings safely and at lower power consumption Temperature mode pre–set at 110 °C (230 °F) to help prevent bearing over–heating Automatic demagnetisation

High heating capacity of up to 120 kg bearing

The SKF medium induction heater TIH 100m has the same high standards of efficiency and performance as the smaller heater TIH 030m, combined with increased capacity. The advanced design of the power electronics allows features of accurate electric current control, cut-outs to avoid overheating, controls on rate of temperature increase, these are as some of the standard features in the TIH...m range.

Placing the induction coil outside the heater’s housing allows the heating of bearings weighing up to 120 kg (264 lb). The heater is equipped with thermal overheating protection to reduce the risk of damage to the induction coil and the electronics. In addition to temperature mode, the TIH 100m is equipped with a time mode for heating components other than bearings. The heater is supplied standard with three yokes and is available in two executions: 230V/50-60Hz or 400-460V/50-60Hz.

Features and benefits

  • Standard swivel arm for large size yoke
  • Capable of heating a 97 kg (213 lb) bearing in less than 20 minutes, saving time and energy
  • 2-step power setting and smaller yokes allow heating smaller bearings safely and at lower power consumption
  • Temperature mode pre–set at 110 °C (230 °F) to help prevent bearing over–heating
  • Automatic demagnetisation
Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/North America
Product Category Bearing Heaters Bearing Heaters
Product Number TIH 100m Series TIH 100m Series
Product Name Medium Industion Heaters Medium Industion Heaters
Type Yoke Style Yoke Style
Unlock Full Specs
to access all available technical data

Similar Products

BETEX 24 RLD Turbo 3.6 kVA Induction Heater - TB-200600T - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.3937 inch (10 mm)
View Details
Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details
Extra Large Industion Heaters - TIH L Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 4.53 to 27.56 inch (115 to 700 mm)
View Details
2 suppliers
BETEX 24 RSD Turbo 3.6 kVA Induction Heater - TB-220620T - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.5906 inch (15 mm)
View Details