Honeywell Sensing & IoT Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| table> Shipped from stock, the 3455RC Series thermostats are often suitable for applications such as copy machines, power supplies, telecommunications and ovens. UL, CSA and European approval agencies listings available. | |
| table> The 3450R Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient... | |
| The 3153 Series consists of a single pole, single throw switch activated by a snap action bimetal disc. Temperature calibrations are pre-set at the factory, and each unit is 100%... | |
| The 3156 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally... | |
| The 3200 Series consists of a single pole, single throw switch activated by a snap action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100%... | |
| The 3450CM Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3450CMG Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3450HR Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3450RC Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3450RCG Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase... | |
| The 3450RCH Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3450RG Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3455R Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3455RBVG Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3455RC Series consist of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3455RCG Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3455RG Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, that actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3455RM Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3455RMG Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3455RVB Series consists of a temperature-sensitiv e bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures... | |
| The 3500 Series consists of a single pole, single throw switch activated by a snap action bimetal disc. Temperature calibrations are pre-set at the factory, and each unit is 100%... | |
| The 3800 Series is used where high levels of vibration and mechanical shock are common but a military device is not required. It is easily customized for use in a... | |
| The 3MS1 QPL Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory, and each unit is 100%... |
| << Prev |