Norbar Torque Tools, Inc. TST 10 Torque Screwdriver Tester 43213

Description
The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and 1.25 to 25 N.m, and has a system accuracy over its Primary range (+/-0.5% of reading from 20% to 100% of full scale). What makes the TST genuinely versatile is the interface for an external transducer. This interface, accessed by a 2 way switch in the TST, allows the connection of any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers. The Series 2 products bring a number of enhancements over the original versions. Most importantly, the increase in display resolution results in a significantly improved instrument accuracy. True analog output and continuous RS 232 makes the instrument suitable for a wide range of process control and monitoring applications.
Description
The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and 1.25 to 25 N.m, and has a system accuracy over its Primary range (+/-0.5% of reading from 20% to 100% of full scale). What makes the TST genuinely versatile is the interface for an external transducer. This interface, accessed by a 2 way switch in the TST, allows the connection of any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers. The Series 2 products bring a number of enhancements over the original versions. Most importantly, the increase in display resolution results in a significantly improved instrument accuracy. True analog output and continuous RS 232 makes the instrument suitable for a wide range of process control and monitoring applications.

Suppliers

Company
Product
Description
Supplier Links
TST 10 Torque Screwdriver Tester - 43213 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
TST 10 Torque Screwdriver Tester
43213
TST 10 Torque Screwdriver Tester 43213
The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and 1.25 to 25 N.m, and has a system accuracy over its Primary range (+/-0.5% of reading from 20% to 100% of full scale). What makes the TST genuinely versatile is the interface for an external transducer. This interface, accessed by a 2 way switch in the TST, allows the connection of any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers. The Series 2 products bring a number of enhancements over the original versions. Most importantly, the increase in display resolution results in a significantly improved instrument accuracy. True analog output and continuous RS 232 makes the instrument suitable for a wide range of process control and monitoring applications.

The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and 1.25 to 25 N.m, and has a system accuracy over its Primary range (+/-0.5% of reading from 20% to 100% of full scale). What makes the TST genuinely versatile is the interface for an external transducer. This interface, accessed by a 2 way switch in the TST, allows the connection of any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers. The Series 2 products bring a number of enhancements over the original versions. Most importantly, the increase in display resolution results in a significantly improved instrument accuracy. True analog output and continuous RS 232 makes the instrument suitable for a wide range of process control and monitoring applications.

Supplier's Site

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Force and Torque Instruments
Product Number 43213
Product Name TST 10 Torque Screwdriver Tester
Type Torque
Rated Torque 5 to 100 In-lbs (5.77 to 115 kg-cm)
Torque Accuracy 0.1 to 0.1 ±% Full Scale
Output Digital Serial
Features Limits Set Points; Peak Hold; Controller; Biaxial measurement
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2522775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Force gauge, 5 lbF / 2.5 kgF / 25 N - M2-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Special Type Handheld
View Details