Norbar Torque Tools, Inc. Torque Measurement Instrument TruCheck 1000 N.m 43230

Description
The TruCheck is for click type torque wrenches and comes with a single measurement unit, N.m. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong! TruCheck has an accuracy of +/-1% of reading over operating range of 100 to 1000 N.m and comes with a traceable calibration certificate.
Datasheet
Description
The TruCheck is for click type torque wrenches and comes with a single measurement unit, N.m. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong! TruCheck has an accuracy of +/-1% of reading over operating range of 100 to 1000 N.m and comes with a traceable calibration certificate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Measurement Instrument TruCheck 1000 N.m - 43230 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Torque Measurement Instrument TruCheck 1000 N.m
43230
Torque Measurement Instrument TruCheck 1000 N.m 43230
The TruCheck is for click type torque wrenches and comes with a single measurement unit, N.m. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong! TruCheck has an accuracy of +/-1% of reading over operating range of 100 to 1000 N.m and comes with a traceable calibration certificate.

The TruCheck is for click type torque wrenches and comes with a single measurement unit, N.m. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong!

TruCheck has an accuracy of +/-1% of reading over operating range of 100 to 1000 N.m and comes with a traceable calibration certificate.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Force and Torque Instruments
Product Number 43230
Product Name Torque Measurement Instrument TruCheck 1000 N.m
Type Torque
Rated Torque 885 to 8850 In-lbs (1020 to 10204 kg-cm)
Torque Accuracy 1.0 ±% Full Scale
Output Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M7-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Sampling Frequency 14000 Hz
View Details
Torque Testers - 2217476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details