Norbar Torque Tools, Inc. TST 2 Torque Screwdriver Tester 43212

Description
The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and 1.25 to 25 N.m, and has a system accuracy over its Primary range (+/-0.5% of reading from 20% to 100% of full scale). What makes the TST genuinely versatile is the interface for an external transducer. This interface, accessed by a 2 way switch in the TST, allows the connection of any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers. The Series 2 products bring a number of enhancements over the original versions. Most importantly, the increase in display resolution results in a significantly improved instrument accuracy. True analog output and continuous RS 232 makes the instrument suitable for a wide range of process control and monitoring applications.
Description
The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and 1.25 to 25 N.m, and has a system accuracy over its Primary range (+/-0.5% of reading from 20% to 100% of full scale). What makes the TST genuinely versatile is the interface for an external transducer. This interface, accessed by a 2 way switch in the TST, allows the connection of any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers. The Series 2 products bring a number of enhancements over the original versions. Most importantly, the increase in display resolution results in a significantly improved instrument accuracy. True analog output and continuous RS 232 makes the instrument suitable for a wide range of process control and monitoring applications.

Suppliers

Company
Product
Description
Supplier Links
TST 2 Torque Screwdriver Tester - 43212 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
TST 2 Torque Screwdriver Tester
43212
TST 2 Torque Screwdriver Tester 43212
The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and 1.25 to 25 N.m, and has a system accuracy over its Primary range (+/-0.5% of reading from 20% to 100% of full scale). What makes the TST genuinely versatile is the interface for an external transducer. This interface, accessed by a 2 way switch in the TST, allows the connection of any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers. The Series 2 products bring a number of enhancements over the original versions. Most importantly, the increase in display resolution results in a significantly improved instrument accuracy. True analog output and continuous RS 232 makes the instrument suitable for a wide range of process control and monitoring applications.

The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and 1.25 to 25 N.m, and has a system accuracy over its Primary range (+/-0.5% of reading from 20% to 100% of full scale). What makes the TST genuinely versatile is the interface for an external transducer. This interface, accessed by a 2 way switch in the TST, allows the connection of any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers. The Series 2 products bring a number of enhancements over the original versions. Most importantly, the increase in display resolution results in a significantly improved instrument accuracy. True analog output and continuous RS 232 makes the instrument suitable for a wide range of process control and monitoring applications.

Supplier's Site

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Force and Torque Instruments
Product Number 43212
Product Name TST 2 Torque Screwdriver Tester
Type Torque
Rated Torque 0.4000 to 20 In-lbs (0.4612 to 23.06 kg-cm)
Torque Accuracy 0.1 to 0.1 ±% Full Scale
Output Digital Serial
Features Limits Set Points; Peak Hold; Controller; Biaxial measurement
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 500 lbF / 250 kgF / 2500 N - M2-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Special Type Handheld
View Details
Torque Testers - 2217460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details