Norbar Torque Tools, Inc. Torque Measurement Instrument TruCheck Plus 350 N.m 43222

Description
As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for click wrenches, dial and electronic wenches and in 'track' mode will continuously monitor the torque signal. There are three torque units: N.m, lbf.ft and lbf.in. TruCheck Plus also has a user selectable 'limit' feature. The operator sets the target torque and tolerance and the instrument will calculate whether the reading is within tolerance and indicate the result by illuminating one of three coloured LEDs: orange = low, green = OK, red = high. TruCheck Plus has an RS-232 output and comes complete with an RS-232 cable. The reading measurement unit and limit status (Low, OK and High) are output via RS-232. TruCheck has an accuracy of +/-1% of reading over operating range of 10 to 350 N.m and comes with a traceable calibration certificate.
Datasheet
Description
As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for click wrenches, dial and electronic wenches and in 'track' mode will continuously monitor the torque signal. There are three torque units: N.m, lbf.ft and lbf.in. TruCheck Plus also has a user selectable 'limit' feature. The operator sets the target torque and tolerance and the instrument will calculate whether the reading is within tolerance and indicate the result by illuminating one of three coloured LEDs: orange = low, green = OK, red = high. TruCheck Plus has an RS-232 output and comes complete with an RS-232 cable. The reading measurement unit and limit status (Low, OK and High) are output via RS-232. TruCheck has an accuracy of +/-1% of reading over operating range of 10 to 350 N.m and comes with a traceable calibration certificate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Measurement Instrument TruCheck Plus 350 N.m - 43222 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Torque Measurement Instrument TruCheck Plus 350 N.m
43222
Torque Measurement Instrument TruCheck Plus 350 N.m 43222
As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for click wrenches, dial and electronic wenches and in 'track' mode will continuously monitor the torque signal. There are three torque units: N.m, lbf.ft and lbf.in. TruCheck Plus also has a user selectable 'limit' feature. The operator sets the target torque and tolerance and the instrument will calculate whether the reading is within tolerance and indicate the result by illuminating one of three coloured LEDs: orange = low, green = OK, red = high. TruCheck Plus has an RS-232 output and comes complete with an RS-232 cable. The reading measurement unit and limit status (Low, OK and High) are output via RS-232. TruCheck has an accuracy of +/-1% of reading over operating range of 10 to 350 N.m and comes with a traceable calibration certificate.

As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for click wrenches, dial and electronic wenches and in 'track' mode will continuously monitor the torque signal.

There are three torque units: N.m, lbf.ft and lbf.in.

TruCheck Plus also has a user selectable 'limit' feature. The operator sets the target torque and tolerance and the instrument will calculate whether the reading is within tolerance and indicate the result by illuminating one of three coloured LEDs: orange = low, green = OK, red = high.

TruCheck Plus has an RS-232 output and comes complete with an RS-232 cable. The reading measurement unit and limit status (Low, OK and High) are output via RS-232.

TruCheck has an accuracy of +/-1% of reading over operating range of 10 to 350 N.m and comes with a traceable calibration certificate.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Force and Torque Instruments
Product Number 43222
Product Name Torque Measurement Instrument TruCheck Plus 350 N.m
Type Torque
Rated Torque 88.5 to 3097 In-lbs (102 to 3571 kg-cm)
Torque Accuracy 1.0 ±% Full Scale
Output Digital Serial
Features Limits Set Points
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - M7-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Sampling Frequency 14000 Hz
View Details
Torque Testers - 2217469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details