Norbar Torque Tools, Inc. Torque Tool Tester Series 3 43228

Description
The TTT shares all of the extensive features of the TST except that it has no internal transducer. Instead, the TTT offers not one but two external transducer interfaces allowing any two transducers to be simultaneously connected. Selection between the transducers is made by a two way switch in the side of the instrument case. Any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers can be connected to the TTT. The "SMART" feature means that once a transducer has been connected, the instrument will automatically recognise calibration details such as mV/V output, serial number and capacity.
Datasheet
Description
The TTT shares all of the extensive features of the TST except that it has no internal transducer. Instead, the TTT offers not one but two external transducer interfaces allowing any two transducers to be simultaneously connected. Selection between the transducers is made by a two way switch in the side of the instrument case. Any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers can be connected to the TTT. The "SMART" feature means that once a transducer has been connected, the instrument will automatically recognise calibration details such as mV/V output, serial number and capacity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Tool Tester Series 3 - 43228 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Torque Tool Tester Series 3
43228
Torque Tool Tester Series 3 43228
The TTT shares all of the extensive features of the TST except that it has no internal transducer. Instead, the TTT offers not one but two external transducer interfaces allowing any two transducers to be simultaneously connected. Selection between the transducers is made by a two way switch in the side of the instrument case. Any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers can be connected to the TTT. The "SMART" feature means that once a transducer has been connected, the instrument will automatically recognise calibration details such as mV/V output, serial number and capacity.

The TTT shares all of the extensive features of the TST except that it has no internal transducer. Instead, the TTT offers not one but two external transducer interfaces allowing any two transducers to be simultaneously connected. Selection between the transducers is made by a two way switch in the side of the instrument case. Any transducer from Norbar's "SMART" range and most mV/V calibrated transducers from Norbar or other manufacturers can be connected to the TTT. The "SMART" feature means that once a transducer has been connected, the instrument will automatically recognise calibration details such as mV/V output, serial number and capacity.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Force and Torque Instruments
Product Number 43228
Product Name Torque Tool Tester Series 3
Type Torque
Torque Accuracy 0.5 ±% Full Scale
Output Digital Serial
Features Limits Set Points; Peak Hold; Controller
Special Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2522775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Dynamometer - PCE-FM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Display Type Digital Numerical Display
Operating Temp 50 to 86 F (10 to 30 C)
View Details
Force gauge, 0.25 lbF / 100 gF / 1 N - M3-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Output Digital Serial
View Details