Norbar Torque Tools, Inc. Harsh Environment Torque Measurement Instrument 43217

Description
The Harsh Environment Range is a range of measurement and calibration equipment that has been tested to conform with EN 60529: 1992. Rated to IP65/IP67 the products are aimed specifically for use in harsh environments. Particularly suited for use in the Offshore and Power Generation industries, the combination of high quality components, sound design and many years field experience allow calibration and control in previously restricted areas. The IP65/IP67 rating gives the product protection against dust ingression, pressurised water jet and complete water immersion to a 1 metre depth for a 30 minute period.
Datasheet
Description
The Harsh Environment Range is a range of measurement and calibration equipment that has been tested to conform with EN 60529: 1992. Rated to IP65/IP67 the products are aimed specifically for use in harsh environments. Particularly suited for use in the Offshore and Power Generation industries, the combination of high quality components, sound design and many years field experience allow calibration and control in previously restricted areas. The IP65/IP67 rating gives the product protection against dust ingression, pressurised water jet and complete water immersion to a 1 metre depth for a 30 minute period.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Environment Torque Measurement Instrument - 43217 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Harsh Environment Torque Measurement Instrument
43217
Harsh Environment Torque Measurement Instrument 43217
The Harsh Environment Range is a range of measurement and calibration equipment that has been tested to conform with EN 60529: 1992. Rated to IP65/IP67 the products are aimed specifically for use in harsh environments. Particularly suited for use in the Offshore and Power Generation industries, the combination of high quality components, sound design and many years field experience allow calibration and control in previously restricted areas. The IP65/IP67 rating gives the product protection against dust ingression, pressurised water jet and complete water immersion to a 1 metre depth for a 30 minute period.

The Harsh Environment Range is a range of measurement and calibration equipment that has been tested to conform with EN 60529: 1992. Rated to IP65/IP67 the products are aimed specifically for use in harsh environments. Particularly suited for use in the Offshore and Power Generation industries, the combination of high quality components, sound design and many years field experience allow calibration and control in previously restricted areas. The IP65/IP67 rating gives the product protection against dust ingression, pressurised water jet and complete water immersion to a 1 metre depth for a 30 minute period.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Force and Torque Instruments
Product Number 43217
Product Name Harsh Environment Torque Measurement Instrument
Type Torque
Torque Accuracy 0.5 ±% Full Scale
Output Digital Serial
Features Limits Set Points; Peak Hold; Controller; Biaxial measurement
Special Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 8477997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Force gauge, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - M4-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Frequency
View Details