Scientific Polymer Products, Inc. Datasheets for Polyethylene Resins

Polyethylene is the most common plastic material and is offered in several forms. Low density polyethylene polymers are used to form a variety of commodity packaging applications as film. High density (HDPE) and ultra-high molecular weight polyethylene (UHMW PE) have good friction and mechanical properties and are used in medical devices, wear parts, and engineered components.
Polyethylene Resins: Learn more

Product Name Notes
10% Acrylic acid
12% Methacrylic acid
14 wt% Vinyl acetate
15% Acrylic acid
18 wt% Vinyl acetate
18% Dimethylsiloxane
18% Ethyl acrylate
1:1 alternating copolymer
25 wt% Chlorine
25% Dimethylsiloxane
28 wt% Vinyl acetate
33 wt% Vinyl acetate
36 wt% Chlorine
4% Methacrylic acid
40 wt% Vinyl acetate
42 wt% Chlorine
43 wt% Chlorine
45 wt% Vinyl acetate
48 wt% Chlorine
5% Acrylic acid
50 wt% Vinyl acetate
50% Ethylene, 4% diene
50% Ethylene, 8% diene
60% Ethylene, 4% diene
60% Ethylene
65% Epichlorohydrin
70 wt% Vinyl acetate
70% Ethylene, 4% diene
80 wt% Vinyl acetate
9 wt% Vinyl acetate
9% Acrylic acid
9% Methacrylic acid
Amine content 0.95meq/g
Cationic polymer intermediate
Ethylene content 27 mole%
Ethylene content 32 mole%
Ethylene content 38 mole%
Ethylene content 44 mole%
NCO content by weight 31.5%
Oligomer
Poly(1,4-oxybutylene ) glycol; Polytetrahydrofuran
Poly(propylene adipate)
Poly(propylene glutarate)
Poly(propylene succinate)
Ethylene/butylene copolymer, dihydroxy terminated Catalog # : 936 Physical Form : Clear viscous liquid Description : Density (g/cc) : 0.88 Fp (F) : >200 TSCA : TSCA listed Tg (C)...
Ethylene/butylene copolymer, monohydroxy terminated Catalog # : 935 CAS : 68954-09-6 Physical Form : Clear viscous liquid Description : Density (g/cc) : 0.88 Fp (F) : >200 TSCA : TSCA...
Ethylene/propylene/b utylene terpolymer, epoxidized, monohydroxyl terminated Catalog # : 934 CAS : 188038-86-2 Physical Form : Viscous liquid Description : Density (g/cc) : 0.88 (24C) Fp (F) : >200 TSCA...
Poly(1,4-cyclohexane dimethylene succinate) Catalog # : 007 CAS : 60836-39-7 Physical Form : Chunks Approx Mw : 30,000 Density (g/cc) : 1.2 Soluble in : Benzene, chloroform, THF (hot)
Poly(ethylene adipate) Catalog # : 147 CAS : 24938-37-2 Physical Form : Granular Approx Mw : 10,000 Density (g/cc) : 1.183 Tm (C) : 55 Tg (C) : 0 Soluble...
Poly(ethylene azelate) Catalog # : 842 CAS : 26760-99-6 Physical Form : Chunks Approx Mw : 50,000 Density (g/cc) : 1.183 Tm (C) : 55 Tg (C) : -50 Soluble...
Poly(ethylene glycol) monomethyl ether Catalog # : 496 CAS : 9004-74-4 Physical Form : Liquid Approx Mw : 350 Density (g/cc) : 1.091 (20C) Refractive Index : 1.4555 Viscosity :...
Poly(ethylene glycol) monomethyl ether Catalog # : 497 CAS : 9004-74-4 Physical Form : Liquid (25C) Approx Mw : 550 Density (g/cc) : 1.106 (20C) Refractive Index : 1.455 Viscosity...
Poly(ethylene glycol) monomethyl ether Catalog # : 498 CAS : 9004-74-4 Physical Form : Fused mass Approx Mw : 750 Density (g/cc) : 1.082 (20C) Refractive Index : 1.459 Viscosity...
Poly(ethylene glycol) monomethyl ether Catalog # : 499 CAS : 9004-74-4 Physical Form : Flakes Approx Mw : 1,900 Density (g/cc) : 1.102 (80C) Viscosity : 63cs (99C) bp (C)...
Poly(ethylene glycol) monomethyl ether Catalog # : 500 CAS : 9004-74-4 Physical Form : Flakes Approx Mw : 5,000 Density (g/cc) : 1.106 (80C) Viscosity : 613cs (99C) bp (C)...
Poly(ethylene glycol) Catalog # : 484 CAS : 25322-68-3 Physical Form : Liquid Approx Mw : 200 Density (g/cc) : 1.127 (20C) Refractive Index : 1.459 Viscosity : 4.5cs (99C)...
Poly(ethylene glycol) Catalog # : 485 CAS : 25322-68-3 Physical Form : Liquid Approx Mw : 300 Density (g/cc) : 1.127 (20C) Refractive Index : 1.463 Viscosity : 6cs (99C)...
Poly(ethylene glycol) Catalog # : 486 CAS : 25322-68-3 Physical Form : Liquid Approx Mw : 400 Density (g/cc) : 1.127 (20C) Refractive Index : 1.465 Viscosity : 7.4cs (99C)...
Poly(ethylene glycol) Catalog # : 487 CAS : 25322-68-3 Physical Form : Liquid (@25C) Approx Mw : 600 Density (g/cc) : 1.128 (20C) Refractive Index : 1.466 Viscosity : 11cs...
Poly(ethylene glycol) Catalog # : 488 CAS : 25322-68-3 Physical Form : Fused mass Approx Mw : 1,000 Density (g/cc) : 1.101 (20C) Refractive Index : 1.459 Viscosity : 18cs...
Poly(ethylene glycol) Catalog # : 489 CAS : 25322-68-3 Physical Form : Fused mass Approx Mw : 1,500 Density (g/cc) : 1.102 (20C) Refractive Index : 1.459 Viscosity : 29cs...
Poly(ethylene glycol) Catalog # : 490 CAS : 25322-68-3 Physical Form : Flakes Approx Mw : 3,400 Density (g/cc) : 1.111 (60C) Refractive Index : 1.459 Viscosity : 93cs (99C)...
Poly(ethylene glycol) Catalog # : 491 CAS : 25322-68-3 Physical Form : Flakes Approx Mw : 6,800 Density (g/cc) : 1.111 (65C) Refractive Index : 1.459 Viscosity : 8,000cs (99C)...
Poly(ethylene oxide) Catalog # : 136A CAS : 25322-68-3 Physical Form : Powder ParticleSize : 98% thru 10 mesh Approx Mw : 100,000 Density (g/cc) : 1.21 Refractive Index :...
Poly(ethylene oxide) Catalog # : 136B CAS : 25322-68-3 Physical Form : Powder ParticleSize : 98% thru 10 mesh Approx Mw : 200,000 Density (g/cc) : 1.21 Refractive Index :...
Poly(ethylene oxide) Catalog # : 136D CAS : 25322-68-3 Physical Form : Powder ParticleSize : 98% thru 10 mesh Approx Mw : 300,000 Density (g/cc) : 1.21 Refractive Index :...
Poly(ethylene oxide) Catalog # : 136E CAS : 25322-68-3 Physical Form : Powder ParticleSize : 98% thru 10 mesh Approx Mw : 400,000 Density (g/cc) : 1.21 Refractive Index :...
Poly(ethylene oxide) Catalog # : 343 CAS : 25322-68-3 Physical Form : Powder ParticleSize : 98% thru 10 mesh Approx Mw : 900,000 Density (g/cc) : 1.21 Refractive Index :...
Poly(ethylene oxide) Catalog # : 344 CAS : 25322-68-3 Physical Form : Powder ParticleSize : 98% thru 10 mesh Approx Mw : 4,000,000 Density (g/cc) : 1.21 Refractive Index :...
Poly(ethylene oxide) Catalog # : 345 CAS : 25322-68-3 Physical Form : Powder ParticleSize : 98% thru 10 mesh Approx Mw : 5,000,000 Density (g/cc) : 1.21 Refractive Index :...
Poly(ethylene succinate) Catalog # : 150 CAS : 25569-53-3 Physical Form : Granular Approx Mw : 10,000 (Viscosity average) Density (g/cc) : 1.08 Refractive Index : 1.4744 Tm (C) :...
Poly(ethylene terephthalate) Catalog # : 138 CAS : 25038-59-9 Physical Form : Pellets Density (g/cc) : 1.385 Refractive Index : 1.5750 Inherent viscosity : 0.58 Tm (C) : 252 TSCA...
Poly(ethylene terephthalate) Catalog # : 418 CAS : 25038-59-9 Physical Form : Flakes Density (g/cc) : 1.385 Refractive Index : 1.5750 Inherent viscosity : 0.7 Tm (C) : 250-265 TSCA...
Poly(hexamethylene sebacate) Catalog # : 124 CAS : 26745-88-0 Physical Form : Powder Approx Mw : 60,000 Tm (C) : 74 Soluble in : Benzene, chloroform, THF, toluene
Poly(N,N-dimethyl-3, 5-dimethylene piperidinium chloride) Catalog # : 175 CAS : 113277-70-6 Physical Form : 20% Solids in water (Unit weight includes weight of solvent.) Approx Mw : 200-300,000 Density (g/cc)...
Poly(tetrafluoroethy lene) Catalog # : 203 CAS : 9002-84-0 Physical Form : Powder Density (g/cc) : 2.00 Refractive Index : 1.35 Fp (F) : 1,000 Tm (C) : 327 TSCA...
Poly[tetrafluoroethy lene-co-perfluoro(al kyl vinyl ether)] Catalog # : 637 CAS : 26655-00-5 Physical Form : Pellets Density (g/cc) : 2.15 Fp (F) : 1,000 Tm (C) : 305 TSCA :...
Polyethylene, high density Catalog # : 041 CAS : 25213-02-9 Physical Form : Pellets Approx Mw : 125,000 Density (g/cc) : 0.95 (23C) Refractive Index : 1.54 Tm (C) :...
Polyethylene, low density Catalog # : 042 CAS : 9002-88-4 Physical Form : Pellets Approx Mw : 50,000 Density (g/cc) : 0.92 (23C) Refractive Index : 1.51 Tm (C) :...
Polyethylene, oxidized Catalog # : 405 CAS : 68441-17-8 Physical Form : Pellets Density (g/cc) : 0.93 (20C) Brookfield viscosity : 200cp (140C) Fp (F) : >490 Softening Point (C)...
Polyethylene, oxidized Catalog # : 406 CAS : 68441-17-8 Physical Form : Powder Density (g/cc) : 0.99 Brookfield viscosity : 9,000cp (149C) Fp (F) : >490 Softening Point (C) :...
Polyethylene Catalog # : 535 CAS : 9002-88-4 Physical Form : Grease-like solid Approx Mn : 900 Density (g/cc) : 0.88 Refractive Index : 1.51 Viscosity : 40cp (140C) Fp...
Polyethylene Catalog # : 536 CAS : 9002-88-4 Physical Form : Powder Approx Mn : 1,100 Density (g/cc) : 0.91 Refractive Index : 1.51 Viscosity : 180cp (140C) Fp (F)...
Polyethylene Catalog # : 537 CAS : 9002-88-4 Physical Form : Pellets Approx Mn : 6,500 Density (g/cc) : 0.92 Refractive Index : 1.51 Viscosity : 6,000cp (140C) Fp (F)...
Polyethylene Catalog # : 558 CAS : 9002-88-4 Physical Form : Powder Approx Mn : 1,800 Density (g/cc) : 0.94 Refractive Index : 1.51 Viscosity : 450cp (140C) Fp (F)...
Polyethylene Catalog # : 560 CAS : 9002-88-4 Physical Form : Powder Approx Mn : 1,400 Density (g/cc) : 0.92 Refractive Index : 1.51 Viscosity : 350cp (140C) Fp (F)...
Polyethyleneimine, 80% ethoxylated Catalog # : 635 CAS : 26658-46-8 Physical Form : 37% Solids in water (Unit weight includes weight of solvent.) Approx Mw : Base polymer 70,000 Density...
Polyethyleneimine, 80% ethoxylated Catalog # : 636 CAS : 26658-46-8 Physical Form : 37% Solids in water (Unit weight includes weight of solvent.) Approx Mw : Base polymer 50,000 Density...
Polyethyleneimine, epichlorohydrin modified Catalog # : 634 CAS : 68307-89-1 Physical Form : 17% Solids in water (Unit weight includes weight of solvent.) Approx Mw : Base polymer 20,000 Density...
Polyethyleneimine Catalog # : 135 CAS : 9002-98-6 Physical Form : 50% Solids in water (Unit weight includes weight of solvent.) Approx Mn : 60,000 Density (g/cc) : 1.07 (20C)...