Scientific Polymer Products, Inc. Datasheets for Polystyrene Resins and Styrene Copolymers
Polystyrene is a synthetic aromatic polymer that can be rigid, foamed, or an integral part of a copolymer. Copolymers includes systems such as high impact polystyrene (HIPS) and acrylonitrile butadiene styrene (ABS), which have wide use due to their improved impact resistance.
Polystyrene Resins and Styrene Copolymers: Learn more
| Product Name | Notes |
|---|---|
| 14% Styrene, 86% isoprene | |
| 23% Styrene; Stabilizer added 1.25% | |
| 25% Acrylonitrile | |
| 28% Styrene | |
| 29% Styrene | |
| 30% Styrene | |
| 32% Acrylonitrile | |
| 40% N-Vinylpyrrolidone | |
| 45% Styrene; Stabilizer added 1.25% | |
| 5% Styrene; Stabilizer added 1.25% | |
| 5.4-6.0% Hydroxyl | |
| 50 mole% Styrene, contains 10-15% monomethyl ester | |
| 50 mole% Styrene | |
| 50% Butyl methacrylate | |
| 67 mole% Styrene | |
| 7.3-8.0% Hydroxyl | |
| 75 mole% Styrene | |
| Bimodal polymer | |
| Polystyrene sulfonate, ammonium salt Catalog # : 914 CAS : 29965-34-2 Physical Form : 30% Solids in water (Unit weight includes weight of solvent.) Description : Approx Mw : 120,000... | |
| Polystyrene sulfonate, lithium salt Catalog # : 915 CAS : 9016-91-5 Physical Form : 30% Solids in water (Unit weight includes weight of solvent.) Description : Approx Mw : 70,000... | |
| Polystyrene sulfonate, sodium salt Catalog # : 574 CAS : 25704-18-1 Physical Form : Powder Approx Mw : 70,000 TSCA : TSCA listed Misc : Decomposition temp 460C; pH 4-8... | |
| Polystyrene sulfonate, sodium salt Catalog # : 576 CAS : 25704-18-1 Physical Form : Powder Approx Mw : 500,000 Viscosity : 170cp (10% solution) TSCA : TSCA listed Misc :... | |
| Polystyrene sulfonic acid Catalog # : 179 CAS : 28210-41-5 Physical Form : 20% Solids in water (Unit weight includes weight of solvent.) Approx Mw : 70,000 Density (g/cc) :... | |
| Polystyrene, 90% isotactic Catalog # : 589 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 400,000 TSCA : TSCA listed Soluble in : THF (requires annealing/quenching) , toluene... | |
| Polystyrene, 98% syndiotactic Catalog # : 907 CAS : 9003-53-6 Physical Form : Pellets Approx Mw : 300,000 Density (g/cc) : 1.05 Tm (C) : 270 TSCA : TSCA listed... | |
| Polystyrene, dicarboxy terminated Catalog # : 357 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 100,000 TSCA : TSCA listed Soluble in : Benzene, MEK, THF, toluene, xylene... | |
| Polystyrene, dicarboxy terminated Catalog # : 833 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 50,000 TSCA : TSCA listed Soluble in : Benzene, MEK, THF, toluene, xylene... | |
| Polystyrene, dicarboxy terminated Catalog # : 834 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 25,000 TSCA : TSCA listed Soluble in : Benzene, MEK, THF, toluene, xylene... | |
| Polystyrene, dicarboxy terminated Catalog # : 848 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 150,000 TSCA : TSCA listed Soluble in : Benzene, MEK, THF, toluene, xylene... | |
| Polystyrene, monocarboxy terminated Catalog # : 356 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 200,000 TSCA : TSCA listed Soluble in : Benzene, MEK, THF, toluene, xylene... | |
| Polystyrene, monocarboxy terminated Catalog # : 835 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 100,000 TSCA : TSCA listed Soluble in : Benzene, MEK, THF, toluene, xylene... | |
| Polystyrene, monocarboxy terminated Catalog # : 836 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 50,000 TSCA : TSCA listed Soluble in : Benzene, MEK, THF, toluene, xylene... | |
| Polystyrene, monocarboxy terminated Catalog # : 837 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 30,000 TSCA : TSCA listed Soluble in : Benzene, MEK, THF, toluene, xylene... | |
| Polystyrene, monocarboxy terminated Catalog # : 838 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 13,000 TSCA : TSCA listed Soluble in : Benzene, MEK, THF, toluene, xylene... | |
| Polystyrene, monocarboxy terminated Catalog # : 841 CAS : 9003-53-6 Physical Form : Fibrous solid Approx Mw : 150,000 TSCA : TSCA listed Soluble in : Benzene, MEK, THF, toluene,... | |
| Polystyrene, monohydroxy terminated Catalog # : 1017 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 4-5,000 Density (g/cc) : 1.05 (25C) TSCA : TSCA listed Soluble in :... | |
| Polystyrene, monohydroxy terminated Catalog # : 297 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 10,000 Density (g/cc) : 1.05 (25C) TSCA : TSCA listed Soluble in :... | |
| Polystyrene, monohydroxy terminated Catalog # : 664 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 100,000 TSCA : TSCA listed Soluble in : Benzene, MEK, THF, toluene, xylene... | |
| Polystyrene, monomethacrylate terminated Catalog # : 296 CAS : 9003-53-6 Physical Form : Powder Approx Mw : 15,000 Density (g/cc) : 1.05 (25C) TSCA : TSCA listed Soluble in :... | |
| Polystyrene Catalog # : 039A CAS : 9003-53-6 Physical Form : Pellets Approx Mw : 260,000 Density (g/cc) : 1.05 (23C) Refractive Index : 1.5894 Vicat Softening Point (C) :... | |
| Polystyrene Catalog # : 1024 CAS : 9003-53-6 Physical Form : Granular solid Approx Mw : 1,200 Density (g/cc) : 1.06 Refractive Index : 1.60 Fp (F) : >392 Softening... | |
| Polystyrene Catalog # : 844 CAS : 9003-53-6 Physical Form : Pellets Approx Mw : 210,000 Density (g/cc) : 1.05 (23C) Refractive Index : 1.5894 Vicat Softening Point (C) :... | |
| Polystyrene Catalog # : 845 CAS : 9003-53-6 Physical Form : Pellets Approx Mw : 190,000 Density (g/cc) : 1.05 (23C) Refractive Index : 1.5894 Vicat Softening Point (C) :... |