Scientific Polymer Products, Inc. Poly(ethylene glycol) monomethyl ether 496 - 500gm

Description
Poly(ethylene glycol) monomethyl ether Catalog # : 496 CAS : 9004-74-4 Physical Form : Liquid Approx Mw : 350 Density (g/cc) : 1.091 (20C) Refractive Index : 1.4555 Viscosity : 4.1cs (99C) bp (C) : >200 (dec) Fp (F) : 360 Tm (C) : -8 TSCA : TSCA listed Soluble in : Acetone, chloroform, cyclohexanone, dichloromethane, DMF, MEK, toluene (hot), water
Description
Poly(ethylene glycol) monomethyl ether Catalog # : 496 CAS : 9004-74-4 Physical Form : Liquid Approx Mw : 350 Density (g/cc) : 1.091 (20C) Refractive Index : 1.4555 Viscosity : 4.1cs (99C) bp (C) : >200 (dec) Fp (F) : 360 Tm (C) : -8 TSCA : TSCA listed Soluble in : Acetone, chloroform, cyclohexanone, dichloromethane, DMF, MEK, toluene (hot), water

Suppliers

Company
Product
Description
Supplier Links
Ontario, NY, USA
Poly(ethylene glycol) monomethyl ether
496 - 500gm
Poly(ethylene glycol) monomethyl ether 496 - 500gm
Poly(ethylene glycol) monomethyl ether Catalog # : 496 CAS : 9004-74-4 Physical Form : Liquid Approx Mw : 350 Density (g/cc) : 1.091 (20C) Refractive Index : 1.4555 Viscosity : 4.1cs (99C) bp (C) : >200 (dec) Fp (F) : 360 Tm (C) : -8 TSCA : TSCA listed Soluble in : Acetone, chloroform, cyclohexanone, dichloromethane, DMF, MEK, toluene (hot), water

Poly(ethylene glycol) monomethyl ether

Catalog # :496
CAS :9004-74-4
Physical Form :Liquid
Approx Mw :350
Density (g/cc) :1.091 (20C)
Refractive Index :1.4555
Viscosity :4.1cs (99C)
bp (C) :>200 (dec)
Fp (F) :360
Tm (C) :-8
TSCA :TSCA listed
Soluble in :Acetone, chloroform, cyclohexanone, dichloromethane, DMF, MEK, toluene (hot), water
Supplier's Site

Technical Specifications

  Scientific Polymer Products, Inc.
Product Category Polymers and Plastic Resins
Product Number 496 - 500gm
Product Name Poly(ethylene glycol) monomethyl ether
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Blown - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details
Two Component, Epoxy Resin Systems - EP21LSCL-1 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Metal or MIM
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details