343 - 250GM -- POLY(ETHYLENE OXIDE)
Scientific Polymer Products, Inc.
Poly(ethylene oxide)
343 - 250gm
Description
Poly(ethylene oxide)
Catalog # :
343
CAS :
25322-68-3
Physical Form :
Powder
ParticleSize :
98% thru 10 mesh
Approx Mw :
900,000
Density (g/cc) :
1.21
Refractive Index :
1.4539
Viscosity :
8,800-17,600cp (5% solution @ 25C)
Tm (C) :
65
TSCA :
TSCA listed
Tg (C) :
-67
Soluble in :
Acetonitrile, benzene, chlorinated hydrocarbons, DMF, MEK, methanol, THF (hot), water
Description
Poly(ethylene oxide)
Catalog # :
343
CAS :
25322-68-3
Physical Form :
Powder
ParticleSize :
98% thru 10 mesh
Approx Mw :
900,000
Density (g/cc) :
1.21
Refractive Index :
1.4539
Viscosity :
8,800-17,600cp (5% solution @ 25C)
Tm (C) :
65
TSCA :
TSCA listed
Tg (C) :
-67
Soluble in :
Acetonitrile, benzene, chlorinated hydrocarbons, DMF, MEK, methanol, THF (hot), water
Suppliers
Poly(ethylene oxide)
Catalog # :
343
CAS :
25322-68-3
Physical Form :
Powder
ParticleSize :
98% thru 10 mesh
Approx Mw :
900,000
Density (g/cc) :
1.21
Refractive Index :
1.4539
Viscosity :
8,800-17,600cp (5% solution @ 25C)
Tm (C) :
65
TSCA :
TSCA listed
Tg (C) :
-67
Soluble in :
Acetonitrile, benzene, chlorinated hydrocarbons, DMF, MEK, methanol, THF (hot), water
|
Poly(ethylene oxide) |
| Catalog # : | 343 |
| CAS : | 25322-68-3 |
| Physical Form : | Powder |
| ParticleSize : | 98% thru 10 mesh |
| Approx Mw : | 900,000 |
| Density (g/cc) : | 1.21 |
| Refractive Index : | 1.4539 |
| Viscosity : | 8,800-17,600cp (5% solution @ 25C) |
| Tm (C) : | 65 |
| TSCA : | TSCA listed |
| Tg (C) : | -67 |
| Soluble in : | Acetonitrile, benzene, chlorinated hydrocarbons, DMF, MEK, methanol, THF (hot), water |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Polymers and Plastic Resins |
|
Product Number
|
343 - 250gm |
|
Product Name
|
Poly(ethylene oxide) |
|
Type
|
Thermoplastic
|
Unlock Full Specs
to access all available technical data
Similar Products
ELANTAS North America LLC
Type
CastingResin; Thermally cured
Form / Shape
Liquid
Chemical System
Epoxy
View Details
Type
MoldingCompound; Thermoplastic
Form / Shape
Pellets
Chemical System
PEEK
View Details
Type
Thermoplastic
Form / Shape
Pellets
Chemical System
Polyimide or Bismaleimide (BMI)
View Details
ExxonMobil - Polyethylene Products
Type
FilmGrade; Thermoplastic
Tensile (Break)
9800 psi (67569 KPa)
Elongation
440.0 %
View Details