041 - 500GM -- POLYETHYLENE, HIGH DENSITY
Scientific Polymer Products, Inc.
Polyethylene, high density
041 - 500gm
Description
Polyethylene, high density
Catalog # :
041
CAS :
25213-02-9
Physical Form :
Pellets
Approx Mw :
125,000
Density (g/cc) :
0.95 (23C)
Refractive Index :
1.54
Tm (C) :
121
TSCA :
TSCA listed
Misc :
Melt flow index 0.3 g/10min; Crystallinity 76%
Soluble in :
(above 80C) Aliphatic, aromatic and cycloaliphatic hydrocarbons
Description
Polyethylene, high density
Catalog # :
041
CAS :
25213-02-9
Physical Form :
Pellets
Approx Mw :
125,000
Density (g/cc) :
0.95 (23C)
Refractive Index :
1.54
Tm (C) :
121
TSCA :
TSCA listed
Misc :
Melt flow index 0.3 g/10min; Crystallinity 76%
Soluble in :
(above 80C) Aliphatic, aromatic and cycloaliphatic hydrocarbons
Suppliers
Polyethylene, high density
Catalog # :
041
CAS :
25213-02-9
Physical Form :
Pellets
Approx Mw :
125,000
Density (g/cc) :
0.95 (23C)
Refractive Index :
1.54
Tm (C) :
121
TSCA :
TSCA listed
Misc :
Melt flow index 0.3 g/10min; Crystallinity 76%
Soluble in :
(above 80C) Aliphatic, aromatic and cycloaliphatic hydrocarbons
|
Polyethylene, high density |
| Catalog # : | 041 |
| CAS : | 25213-02-9 |
| Physical Form : | Pellets |
| Approx Mw : | 125,000 |
| Density (g/cc) : | 0.95 (23C) |
| Refractive Index : | 1.54 |
| Tm (C) : | 121 |
| TSCA : | TSCA listed |
| Misc : | Melt flow index 0.3 g/10min; Crystallinity 76% |
| Soluble in : | (above 80C) Aliphatic, aromatic and cycloaliphatic hydrocarbons |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Polymers and Plastic Resins |
|
Product Number
|
041 - 500gm |
|
Product Name
|
Polyethylene, high density |
|
Type
|
Thermoplastic
|
Unlock Full Specs
to access all available technical data