Scientific Polymer Products, Inc. Datasheets for Specialty Polymers and Resins
Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications.
Specialty Polymers and Resins: Learn more
| Product Name | Notes |
|---|---|
| (Nitrocellulose) 10.9-11.2% Nitrogen | |
| (Nitrocellulose) 11.8-12.2% Nitrogen | |
| 1.5% Isoprene, 2.1% bromine, 1.2 wt% stabilizer | |
| 1.5% Isoprene, 2.1% bromine, 1.4 wt% stabilizer | |
| 10% Acrylonitrile, 2.47% carboxyl | |
| 10% Acrylonitrile | |
| 10% Hydroxypropyl, 30% methoxyl | |
| 15-23% Anhydride, 5-10% acid | |
| 16.5% Acrylonitrile | |
| 17% Butyryl, 29.5% acetyl, 1.5% hydroxyl | |
| 17.5% sodium ion, 10% residual carboxyl | |
| 18% Acrylonitrile, 2.37% carboxyl | |
| 18% Acrylonitrile, 2.93% carboxyl | |
| 18% Dimethylsiloxane | |
| 18.9% sodium ion, 10% residual carboxyl | |
| 2.2 mole% Isoprene, 0.1 wt% stabilizer | |
| 20 wt% Acrylonitrile | |
| 20% Dimethylsiloxane | |
| 20% Vinyl 1,2; 30% cis; 50% trans 1,4 | |
| 21% Acrylonitrile | |
| 21.5% Acrylonitrile, 3% carboxyl | |
| 22% Acrylonitrile | |
| 25% Dimethylsiloxane | |
| 25% Maleic anhydride | |
| 26% Acrylonitrile, 2.40% carboxyl | |
| 27% Acrylonitrile | |
| 29% Acrylonitrile | |
| 30% Methoxyl | |
| 30% N-Vinylpyrrolidone | |
| 31% Acrylonitrile | |
| 33% Acrylonitrile | |
| 36% cis 1,4; 55% trans 1,4; 9% vinyl 1,2 | |
| 38% Acrylonitrile | |
| 39.8% Acetyl, 3.6% hydroxyl | |
| 40 wt% Chlorine; 10% cis, 85% trans | |
| 41% Acrylonitrile | |
| 43% Acrylonitrile | |
| 43.6% Acetyl, <1.0% hydroxyl | |
| 44% Acrylonitrile | |
| 45% Butadiene | |
| 46% Ethoxyl | |
| 48% Ethoxyl | |
| 49% Ethoxyl | |
| 5% Vinylidene chloride | |
| 50% Ethoxyl | |
| 50% N-Vinylpyrrolidone | |
| 50-55% crystalline; Helical structure in the stable crystalline form | |
| 50/50 copolymer (molar); Higher molecular weight | |
| 50/50 copolymer (molar); Lower molecular weight | |
| 50/50 copolymer (molar) | |
| 50/50 copolymer | |
| 51% Acrylonitrile | |
| 6 wt% Acrylic acid | |
| 60% N-Vinylpyrrolidone | |
| 7% cis 1,4; 93% vinyl 1,2 | |
| 80% Dimethylsiloxane | |
| 80% Unsaturation (45% vinyl 1,2; 20% trans 1,4; 15% cis 1,4) | |
| 88% Vinyl chloride, 12% vinyl acetate | |
| 9.0% cis, 3.0% trans, 88.0% vinyl | |
| 90% Vinyl chloride, 10% vinyl acetate | |
| 95% Acrylonitrile | |
| 95% Styrene | |
| 97% Cis 1,4 | |
| 98% cis polybutadiene | |
| 98.5% cis, 0.4% trans, 1.1% vinyl | |
| 99% Unsaturation (25% vinyl 1,2; 45% trans 1,4; 30% cis 1,4) | |
| 99% Unsaturation (35% vinyl 1,2; 30% trans 1,4; 35% cis 1,4) | |
| 99% Unsaturation (45% vinyl 1,2; 35% trans 1,4; 20% cis 1,4) | |
| [bis(2-chloroethyl) formal/sodium polysulfide/1,2,3-tr ichloropropane] terpolymer, mercaptan terminated | |
| Alpha cellulose fiber, 99.5% pure | |
| Alternating ether/sulphone linkage | |
| Chitin, practical grade | |
| Copolymer of tetrafluoroethylene and perfluoroether sulfonate | |
| Highly purified cellulose fibers | |
| Lithium polypectate | |
| Maleic anhydride content 50 mole% | |
| Mesh size 40 | |
| Minimum 66% Bromine, 1% chlorine | |
| Non-ionic | |
| Oligomer | |
| Pectic acid | |
| Pectin; 63-66% Methyl ester | |
| Pectin; 70-75% Methyl ester | |
| Poly(bisphenol-A-car bonate) | |
| Polybutadiene, dihydroxy terminated; 60% trans 1,4; 20% cis 1,4; 20% vinyl 1,2 | |
| Polyformaldehyde; Polyoxymethylene; Poly(trioxane) | |
| Potassium polypectate | |
| Quaternary oligomer; Cationic resin intermediate | |
| Rubber, chlorinated; 65% Chlorine | |
| Sodium polypectate | |
| Cellulose acetate hydrogen phthalate Catalog # : 085 CAS : 9004-38-0 Physical Form : Powder TSCA : TSCA listed Soluble in : Acetone | |
| Cellulose propionate Catalog # : 321 CAS : 9004-39-1 Physical Form : Pellets Approx Mw : 200,000 Density (g/cc) : 1.23 Softening Point (C) : >125 TSCA : TSCA listed... | |
| Cellulose, carboxy methyl, sodium salt Catalog # : 818 CAS : 9004-32-4 Physical Form : Powder Viscosity : 1,500-3,000cp (1% solution @ 25C) TSCA : TSCA listed Soluble in :... | |
| Cellulose, carboxy methyl, sodium salt Catalog # : 824 CAS : 9004-32-4 Physical Form : Powder Viscosity : 10-20cp (2% solution @ 25C) TSCA : TSCA listed Soluble in :... | |
| Cellulose, carboxy methyl, sodium salt Catalog # : 826 CAS : 9004-32-4 Physical Form : Powder Viscosity : 400-800cp (2% solution @ 25C) TSCA : TSCA listed Soluble in :... | |
| Cellulose, cyanoethylated Catalog # : 091 CAS : 9004-41-5 Physical Form : Powder Fp (F) : 375 Tg (C) : 180 Soluble in : Acetone, chloroform, pyridine | |
| Cellulose-N,N-diethy laminoethyl ether Catalog # : 079 CAS : 9013-34-7 Physical Form : Fibrous solid Misc : Capacity 0.8 to 1.0 meq/g; Bulk density 0.66 Soluble in : Insoluble in... | |
| Hydroxyethyl cellulose Catalog # : 143 CAS : 9004-62-0 Physical Form : Powder Density (g/cc) : 1.39 (20C) Viscosity : 80-125cp (2% in water @ 25C) Softening Point (C) :... | |
| Hydroxyethyl cellulose Catalog # : 966 CAS : 9004-62-0 Physical Form : Powder Density (g/cc) : 1.39 (20C) Viscosity : 75-110cp (5% in water @ 25C) Softening Point (C) :... | |
| Hydroxyethyl cellulose Catalog # : 967 CAS : 9004-62-0 Physical Form : Powder Density (g/cc) : 1.39 (20C) Viscosity : 4,800-6,000cp (2% in water @ 25C) Softening Point (C) :... | |
| Hydroxyethyl cellulose Catalog # : 968 CAS : 9004-62-0 Physical Form : Powder Density (g/cc) : 1.39 (20C) Viscosity : 4,400-6,000cp (1% in water @ 25C) Softening Point (C) :... | |
| Hydroxypropyl cellulose Catalog # : 401 CAS : 9004-64-2 Physical Form : Granular Approx Mw : 60,000 Refractive Index : 1.337 Softening Point (C) : 130 TSCA : TSCA listed... | |
| Hydroxypropyl cellulose Catalog # : 402 CAS : 9004-64-2 Physical Form : Granular Approx Mw : 100,000 Refractive Index : 1.337 Softening Point (C) : 130 TSCA : TSCA listed... | |
| Hydroxypropyl cellulose Catalog # : 403 CAS : 9004-64-2 Physical Form : Powder Approx Mw : 300,000 Refractive Index : 1.337 Softening Point (C) : 130 TSCA : TSCA listed... | |
| Hydroxypropyl cellulose Catalog # : 404 CAS : 9004-64-2 Physical Form : Granular Approx Mw : 1,000,000 Refractive Index : 1.337 Softening Point (C) : 130 TSCA : TSCA listed... | |
| N-Vinylpyrrolidone/d imethylaminoethyl methacrylate copolymer, quaternized Catalog # : 372 CAS : 53633-54-8 Physical Form : 20% Solids in water (Unit weight includes weight of solvent.) Approx Mw : >1,000,000 Relative... | |
| Nafion 117, hydrogen ion form Catalog # : 720 CAS : 66796-30-3 Physical Form : 5% Solids in mixture of lower aliphatic alcohols and 10% water (Unit weight includes weight... | |
| Phenoxy resin Catalog # : 045A CAS : 25068-38-6 Physical Form : Pellets Approx Mw : 50,000 Density (g/cc) : 1.18 (23C) Viscosity : 500cp (20% in cyclohexanone) Softening Point... | |
| Phenoxy resin Catalog # : 045B CAS : 25068-38-6 Physical Form : Pellets Approx Mw : 60,000 Density (g/cc) : 1.18 (23C) Viscosity : 700cp (20% in cyclohexanone) Softening Point... | |
| Poly(1,4-butylene adipate) Catalog # : 149 CAS : 25103-87-1 Physical Form : Granular Approx Mw : 12,000 Density (g/cc) : 1.019 Tm (C) : 54 Tg (C) : -68 Soluble... | |
| Poly(2,3-dihydrofura n) Catalog # : 832 CAS : 75454-45-4 Physical Form : Powder Approx Mw : 100,000 Vicat Softening Point (C) : 117 Soluble in : Chloroform, methylene chloride, THF... | |
| Poly(2,6-dimethyl-p- phenylene oxide) Catalog # : 126 CAS : 25134-01-4 Physical Form : Powder Approx Mw : 50,000 Density (g/cc) : 1.06 Intrinsic viscosity : 0.40 Tm (C) : 215... | |
| Poly(2-acrylamido-2- methylpropane sulfonic acid), sodium salt Catalog # : 956 CAS : 35641-59-9 Physical Form : Granular Description : Density (g/cc) : 1.21 (15.6C) TSCA : TSCA listed Soluble in... | |
| Poly(2-acrylamido-2- methylpropane sulfonic acid) Catalog # : 407 CAS : 27119-07-9 Physical Form : 10% Solids in water (Unit weight includes weight of solvent.) Approx Mw : 800,000 TSCA :... | |
| Poly(2-acrylamido-2- methylpropane sulfonic acid) Catalog # : 931 CAS : 27119-07-9 Physical Form : 20% Solids in water (Unit weight includes weight of solvent.) Description : Approx Mw : 1,300,000... | |
| Poly(2-bromostyrene) Catalog # : 775 CAS : 27290-16-0 Physical Form : Powder Approx Mw : 60,000 Soluble in : Benzene, THF, toluene | |
| Poly(2-chlorostyrene ) Catalog # : 777 CAS : 26125-41-7 Physical Form : Powder Refractive Index : 1.6098 Tg (C) : 119 Soluble in : Benzene, MEK, THF, toluene | |
| Poly(2-ethyl-2-oxazo line) Catalog # : 924 CAS : 25805-17-8 Physical Form : Chunks Description : Approx Mw : 5,000 Density (g/cc) : 1.14 Refractive Index : 1.52 TSCA : TSCA... | |
| Poly(2-ethyl-2-oxazo line) Catalog # : 925 CAS : 25805-17-8 Physical Form : Granular Description : Approx Mw : 50,000 Density (g/cc) : 1.14 Refractive Index : 1.52 TSCA : TSCA... | |
| Poly(2-ethyl-2-oxazo line) Catalog # : 926 CAS : 25805-17-8 Physical Form : Granular Description : Approx Mw : 200,000 Density (g/cc) : 1.14 Refractive Index : 1.52 TSCA : TSCA... | |
| Poly(2-ethyl-2-oxazo line) Catalog # : 927 CAS : 25805-17-8 Physical Form : Granular Description : Approx Mw : 500,000 Density (g/cc) : 1.14 Refractive Index : 1.52 TSCA : TSCA... | |
| Poly(3-bromostyrene) Catalog # : 776 CAS : 25584-47-8 Physical Form : Powder Approx Mw : 60,000 Soluble in : Benzene, THF, toluene | |
| Poly(3-chlorostyrene ) Catalog # : 778 CAS : 26100-04-9 Physical Form : Powder Tg (C) : 90 Soluble in : Benzene, MEK, THF, toluene | |
| Poly(4,4'-dipropoxy- 2,2'-diphenyl propane fumarate) Catalog # : 324 Physical Form : Granular Approx Mw : 16,000 Soluble in : Benzene, chloroform, THF | |
| Poly(4-bromostyrene) Catalog # : 212 CAS : 24936-50-3 Physical Form : Powder Approx Mw : 60,000 Tg (C) : 118 Soluble in : Benzene, THF, toluene | |
| Poly(4-chlorostyrene ) Catalog # : 257 CAS : 24991-47-7 Physical Form : Powder Tg (C) : 110 Soluble in : Benzene, chloroform, dioxane, MEK, THF, toluene, xylene | |
| Poly(4-methoxystyren e) Catalog # : 314 CAS : 24936-44-5 Physical Form : Powder Approx Mw : 400,000 Refractive Index : 1.5967 Tg (C) : 113 Soluble in : MEK, THF,... | |
| Poly(4-methyl-1-pent ene) Catalog # : 382 CAS : 25068-26-2 Physical Form : Beads Density (g/cc) : 0.830 Refractive Index : 1.463 Tm (C) : 240 Vicat Softening Point (C) :... | |
| Poly(4-methyl-1-pent ene) Catalog # : 383 CAS : 25068-26-2 Physical Form : Beads Density (g/cc) : 0.835 Refractive Index : 1.463 Tm (C) : 235 Vicat Softening Point (C) :... | |
| Poly(4-methyl-1-pent ene) Catalog # : 384 CAS : 25068-26-2 Physical Form : Beads Density (g/cc) : 0.835 Refractive Index : 1.463 Tm (C) : 235 Vicat Softening Point (C) :... | |
| Poly(4-methylstyrene ), monocarboxy terminated Catalog # : 839 CAS : 24936-41-2 Physical Form : Powder Approx Mw : 25,000 Density (g/cc) : 1.04 Tg (C) : 106 Soluble in :... | |
| Poly(4-methylstyrene ), narrow distribution Catalog # : 593 CAS : 24936-41-2 Physical Form : Powder Approx Mw : 50,000 Density (g/cc) : 1.04 Tg (C) : 106 Soluble in :... | |
| Poly(4-methylstyrene ) Catalog # : 315 CAS : 24936-41-2 Physical Form : Granular Approx Mw : 100,000 Density (g/cc) : 1.04 Tg (C) : 106 Soluble in : MEK, THF... | |
| Poly(acrylic acid) Catalog # : 026 CAS : 9003-01-4 Physical Form : Powder Approx Mw : 450,000 Density (g/cc) : 1.41 Refractive Index : 1.527 Viscosity : 700cp (4% solution... | |
| Poly(acrylic acid) Catalog # : 1027 CAS : 9003-01-4 Physical Form : Powder Approx Mw : 2,000 Density (g/cc) : 1.41 Refractive Index : 1.527 TSCA : TSCA listed Soluble... | |
| Poly(acrylic acid) Catalog # : 411 CAS : 9003-01-4 Physical Form : 63% Solids in water (Unit weight includes weight of solvent.) Approx Mw : 2,000 Density (g/cc) : 1.23... | |
| Poly(acrylic acid) Catalog # : 412 CAS : 9003-01-4 Physical Form : 50% Solids in water (Unit weight includes weight of solvent.) Approx Mw : 5,000 Density (g/cc) : 1.18... | |
| Poly(acrylic acid) Catalog # : 413 CAS : 9003-01-4 Physical Form : 25% Solids in water (Unit weight includes weight of solvent.) Approx Mw : 240,000 Density (g/cc) : 1.09... | |
| Poly(acrylic acid) Catalog # : 597 CAS : 9003-01-4 Physical Form : Powder Approx Mw : 750,000 Density (g/cc) : 1.41 Refractive Index : 1.527 TSCA : TSCA listed Tg... | |
| Poly(acrylic acid) Catalog # : 598 CAS : 9003-01-4 Physical Form : Powder Approx Mw : 3,000,000 Density (g/cc) : 1.41 Refractive Index : 1.527 TSCA : TSCA listed Tg... | |
| Poly(acrylic acid) Catalog # : 599 CAS : 9003-01-4 Physical Form : Powder Approx Mw : 4,000,000 Density (g/cc) : 1.41 Refractive Index : 1.527 TSCA : TSCA listed Tg... | |
| Poly(acrylic acid) Catalog # : 600 CAS : 9003-01-4 Physical Form : Powder Approx Mw : 1,250,000 Density (g/cc) : 1.41 Refractive Index : 1.527 TSCA : TSCA listed Tg... | |
| Poly(alpha-methylsty rene) Catalog # : 1015 CAS : 25014-31-7 Physical Form : Powder Density (g/cc) : 1.075 Refractive Index : 1.61 Fp (F) : 475 Softening Point (C) : 141... | |
| Poly(butylene terephthalate) Catalog # : 961 CAS : 30965-26-5 Physical Form : Pellets Density (g/cc) : 1.31 Tm (C) : 225 TSCA : TSCA listed Misc : Melt viscosity 6,000p... | |
| Poly(butylene terephthalate) Catalog # : 962 CAS : 30965-26-5 Physical Form : Pellets Density (g/cc) : 1.31 Tm (C) : 225 TSCA : TSCA listed Misc : Melt viscosity 8,500p... | |
| Poly(caprolactone)di ol Catalog # : 339 CAS : 36890-68-3 Physical Form : Fused mass Approx Mn : 530 Density (g/cc) : 1.08 (20C) Viscosity : 88cs (55C) Fp (F) :... | |
| Poly(caprolactone)di ol Catalog # : 340 CAS : 36890-68-3 Physical Form : Fused mass Approx Mn : 1,250 Density (g/cc) : 1.08 (20C) Viscosity : 284cs (55C) Fp (F) :... | |
| Poly(caprolactone)di ol Catalog # : 341 CAS : 36890-68-3 Physical Form : Fused mass Approx Mn : 2,000 Density (g/cc) : 1.08 (20C) Viscosity : 635cs (55C) Fp (F) :... | |
| Poly(caprolactone)di ol Catalog # : 342 CAS : 36890-68-3 Physical Form : Fused mass Approx Mn : 3,000 Density (g/cc) : 1.08 (20C) Viscosity : 1,550cs (55C) Fp (F) :... | |
| Poly(caprolactone)di ol Catalog # : 505 CAS : 36890-68-3 Physical Form : Fused mass Approx Mn : 830 Density (g/cc) : 1.08 (20C) Viscosity : 167cs (55C) Fp (F) :... | |
| Poly(caprolactone)tr iol Catalog # : 429 CAS : 37625-56-2 Physical Form : Viscous liquid Approx Mn : 300 Density (g/cc) : 1.08 (40C) Viscosity : 200-250cs (55C) bp (C) :... | |
| Poly(caprolactone)tr iol Catalog # : 430 CAS : 37625-56-2 Physical Form : Fused mass/viscous liquid Approx Mn : 540 Density (g/cc) : 1.08 (40C) Viscosity : 180-230cs (55C) bp (C)... | |
| Poly(caprolactone)tr iol Catalog # : 431 CAS : 37625-56-2 Physical Form : Fused mass Approx Mn : 900 Density (g/cc) : 1.08 (40C) Viscosity : 240-300cs (55C) bp (C) :... | |
| Poly(diallyl isophthalate) Catalog # : 011 CAS : 25035-78-3 Physical Form : Powder Density (g/cc) : 1.256 (25C) Refractive Index : 1.569 Softening Point (C) : 76 Misc : Degree... | |
| Poly(diallyl phthalate) Catalog # : 010 CAS : 25053-15-0 Physical Form : Powder Density (g/cc) : 1.267 (25C) Refractive Index : 1.572 Tm (C) : 85 Misc : Degree of... | |
| Poly(methacrylic acid), sodium salt Catalog # : 932 CAS : 54193-36-1 Physical Form : 30% Solids in water (Unit weight includes weight of solvent.) Description : Approx Mw : 6,500... | |
| Poly(methacrylic acid), sodium salt Catalog # : 933 CAS : 54193-36-1 Physical Form : 30% Solids in water (Unit weight includes weight of solvent.) Description : Approx Mw : 9,500... | |
| Poly(methacrylic acid) Catalog # : 709 CAS : 25087-26-7 Physical Form : Powder Reduced viscosity : Approx 1.0 dl/g Tg (C) : 228 Soluble in : Dilute aqueous sodium hydroxide,... | |
| Poly(N,N-dimethyl acrylamide) Catalog # : 977 CAS : 26793-34-0 Physical Form : Powder Approx Mw : 100,000 Tg (C) : 120 Soluble in : Dioxane, MEK, methanol, THF, toluene, water... | |
| Poly(N-isopropyl acrylamide) Catalog # : 963 CAS : 25189-55-3 Physical Form : Powder Approx Mw : 300,000 (Viscosity average) Density (g/cc) : 1.10 Inherent viscosity : 1.0 Tm (C) :... | |
| Poly(p-iodostyrene) Catalog # : 656 CAS : 24936-53-6 Physical Form : Powder Approx Mw : 400,000 Tg (C) : 156 Misc : Degree of iodination 80% Soluble in : Benzene,... | |
| Poly(p-oxybenzoate) Catalog # : 641 CAS : 26099-71-8 Physical Form : Powder ParticleSize : Average 60 microns Density (g/cc) : 1.44 TSCA : TSCA listed Misc : Decomposition temp >425C... | |
| Poly(p-oxybenzoate) Catalog # : 901 CAS : 26099-71-8 Physical Form : Powder ParticleSize : Average 7 microns Density (g/cc) : 1.44 TSCA : TSCA listed Misc : Decomposition temp >425C... | |
| Poly(p-tert-butylsty rene) Catalog # : 177 CAS : 26009-55-2 Physical Form : Powder Density (g/cc) : 0.95 Tg (C) : 132 Soluble in : Benzene, THF, toluene | |
| Poly(phenylene sulfide) Catalog # : 090 CAS : 26125-40-6 Physical Form : Powder Approx Mn : 10,000 Density (g/cc) : 1.36 (15.6) Inherent viscosity : 0.16 Fp (F) : >930... | |
| Polyacenaphthylene Catalog # : 266 CAS : 25036-01-5 Physical Form : Powder Approx Mw : 5,000 Tg (C) : 214 Soluble in : Benzene, carbon tetrachloride, chloroform, THF, toluene | |
| Polyacrylamide, carboxyl modified, high carboxyl content Catalog # : 377 Physical Form : Powder Approx Mw : 200,000 TSCA : TSCA listed Misc : pH 9.5 (1% solution) Soluble in... | |
| Polyacrylamide, carboxyl modified, low carboxyl content Catalog # : 376 Physical Form : Powder Approx Mw : 200,000 Brookfield viscosity : 300-800cp (10% solution @ 25C) TSCA : TSCA listed... | |
| Polyacrylamide Catalog # : 947 CAS : 9003-05-8 Physical Form : 50% Solids in water (Unit weight includes weight of solvent.) Approx Mw : 1,500 Brookfield viscosity : 2.5cp (15%... | |
| Polyacrylamide Catalog # : 949 CAS : 9003-05-8 Physical Form : 50% Solids in water (Unit weight includes weight of solvent.) Approx Mw : 10,000 Brookfield viscosity : 6cp (15%... | |
| Polyacrylonitrile Catalog # : 134 CAS : 25014-41-9 Physical Form : Powder Approx Mw : 150,000 Density (g/cc) : 1.184 Refractive Index : 1.5187 Relative viscosity : 1.45 Tm (C)... | |
| Polyamide resin Catalog # : 385 CAS : 68650-48-6 Physical Form : Pellets Density (g/cc) : 0.97 (23C) Viscosity : 45p (210C) Fp (F) : >570 Tm (C) : 95... | |
| Polyamide resin Catalog # : 386 CAS : 68650-48-6 Physical Form : Pellets Density (g/cc) : 0.98 (23C) Viscosity : 10p (190C) Fp (F) : >570 Tm (C) : 117... | |
| Polyamide resin Catalog # : 387 CAS : 68139-70-8 Physical Form : Pellets Density (g/cc) : 0.98 (23C) Viscosity : 20p (225C) Fp (F) : >570 Tm (C) : 130... | |
| Polyamide resin Catalog # : 388 CAS : 68989-76-4 Physical Form : Pellets Density (g/cc) : 0.99 (23C) Viscosity : 70p (210C) Fp (F) : >570 Tm (C) : 140... | |
| Polyamide resin Catalog # : 390 CAS : 128360-73-6 Physical Form : Pellets Density (g/cc) : 0.99 (23C) Viscosity : 35p (240C) Fp (F) : >570 Tm (C) : 200... | |
| Polybutadiene, dicarboxy terminated Catalog # : 524 CAS : 68891-79-2 Physical Form : Liquid Approx Mw : 4,000 Density (g/cc) : 0.907 Viscosity : 60,000cp (27C) Fp (F) : >230... | |
| Polybutadiene, dicarboxy terminated Catalog # : 525 CAS : 68891-79-2 Physical Form : Liquid Approx Mw : 4,600 Density (g/cc) : 0.907 (25C) Viscosity : 37,500cp (27C) Fp (F) :... | |
| Polybutadiene, dicarboxy terminated Catalog # : 526 CAS : 68891-79-2 Physical Form : Liquid Approx Mw : 4,000 Density (g/cc) : 0.907 Viscosity : 35,000cp (27C) Fp (F) : >230... | |
| Polycaprolactone Catalog # : 1029 CAS : 24980-41-4 Physical Form : Pellets Approx Mw : 55,000 Density (g/cc) : 1.145 (23C) Tm (C) : 60 TSCA : TSCA listed Tg... | |
| Polycaprolactone Catalog # : 1030 CAS : 24980-41-4 Physical Form : Pellets Approx Mw : 70,000 Density (g/cc) : 1.145 (23C) Tm (C) : 60 TSCA : TSCA listed Tg... | |
| Polycaprolactone Catalog # : 1031 CAS : 24980-41-4 Physical Form : Pellets Approx Mw : 100,000 Density (g/cc) : 1.145 (23C) Tm (C) : 60 TSCA : TSCA listed Tg... | |
| Polycaprolactone Catalog # : 1034 CAS : 24980-41-4 Physical Form : Pellets Approx Mw : 150,000 Density (g/cc) : 1.145 (23C) Tm (C) : 60 TSCA : TSCA listed Tg... | |
| Polydiethoxysiloxane Catalog # : 803 CAS : 68412-37-3 Physical Form : Liquid Approx Mw : 600 Density (g/cc) : 1.06 (25C) bp (C) : 160 Fp (F) : 95 Soluble... | |
| Polydiethylsiloxane Catalog # : 979 CAS : 63148-61-8 Physical Form : Liquid Approx Mw : 300 Density (g/cc) : 0.844 Refractive Index : 1.436 Viscosity : 3cs Fp (F) :... | |
| Polydiethylsiloxane Catalog # : 980 CAS : 63148-61-8 Physical Form : Liquid Approx Mw : 600 Density (g/cc) : 0.958 Refractive Index : 1.442 Viscosity : 50cs Fp (F) :... | |
| Polydiethylsiloxane Catalog # : 981 CAS : 63148-61-8 Physical Form : Liquid Approx Mw : 1,500 Density (g/cc) : 0.991 Refractive Index : 1.447 Viscosity : 300cs Fp (F) :... | |
| Polydimethylsilane Catalog # : 788 CAS : 28883-63-8 Physical Form : Powder Density (g/cc) : 0.91 bp (C) : >93 Fp (F) : >110 Soluble in : Fluorene (hot), phenanthrene... | |
| Polydimethylsiloxane , acetoxy terminated Catalog # : 808 CAS : 68440-60-8 Physical Form : Liquid Approx Mw : 36,000 Density (g/cc) : 0.98 Viscosity : 3,000cs bp (C) : >200... | |
| Polydimethylsiloxane , chlorine terminated Catalog # : 810 CAS : 67923-13-1 Physical Form : Liquid Approx Mw : 500 Density (g/cc) : 1.00 Refractive Index : 1.40 Viscosity : 2-5cs... | |
| Polydimethylsiloxane , diaminopropyl terminated Catalog # : 974 CAS : 106214-84-0 Physical Form : Liquid Approx Mw : 1,000 Density (g/cc) : 0.98 Refractive Index : 1.411 Viscosity : 25cs... | |
| Polydimethylsiloxane , diaminopropyl terminated Catalog # : 976 CAS : 106214-84-0 Physical Form : Liquid Approx Mw : 25,000 Density (g/cc) : 0.98 Refractive Index : 1.404 Viscosity : 2,000cs... | |
| Polydimethylsiloxane , dihydroxy terminated Catalog # : 1010 CAS : 70131-67-8 Physical Form : Liquid Approx Mw : 2,000 Density (g/cc) : 0.96 Refractive Index : 1.402 Viscosity : 60cs... | |
| Polydimethylsiloxane , dihydroxy terminated Catalog # : 1011 CAS : 70131-67-8 Physical Form : Liquid Approx Mw : 4,000 Density (g/cc) : 0.97 Refractive Index : 1.402 Viscosity : 100cs... | |
| Polydimethylsiloxane , dihydroxy terminated Catalog # : 1012 CAS : 70131-67-8 Physical Form : Liquid Approx Mw : 18,000 Density (g/cc) : 0.97 Refractive Index : 1.403 Viscosity : 700cs... | |
| Polydimethylsiloxane , dihydroxy terminated Catalog # : 805 CAS : 70131-67-8 Physical Form : Liquid Approx Mw : 550 Density (g/cc) : 0.98 Viscosity : 25cs Fp (F) : 149... | |
| Polydimethylsiloxane , dihydroxy terminated Catalog # : 806 CAS : 70131-67-8 Physical Form : Liquid Approx Mw : 36,000 Density (g/cc) : 0.97 Viscosity : 2,000cs bp (C) : >400... | |
| Polydimethylsiloxane , dihydroxy terminated Catalog # : 807 CAS : 70131-67-8 Physical Form : Viscous liquid Approx Mw : 110,000 Density (g/cc) : 0.975 (20C) Viscosity : 50,000cs Fp (F)... | |
| Polydimethylsiloxane , dihydroxy terminated Catalog # : 870 CAS : 70131-67-8 Physical Form : Liquid Approx Mw : 90,000 Density (g/cc) : 0.98 Viscosity : 18,000cs bp (C) : >204... | |
| Polydimethylsiloxane , dimethylamine terminated Catalog # : 811 CAS : 67762-92-9 Physical Form : Liquid Approx Mw : 500 Density (g/cc) : 0.93 Viscosity : 2-5cs bp (C) : >150... | |
| Polydimethylsiloxane , ethoxy terminated Catalog # : 812 CAS : 70851-25-1 Physical Form : Liquid Approx Mw : 1,000 Density (g/cc) : 1.0 Viscosity : 6-11cs bp (C) : >200... | |
| Polydimethylsiloxane , methyldiacetoxy terminated Catalog # : 809 CAS : 70879-95-7 Physical Form : Liquid Approx Mw : 36,000 Density (g/cc) : 1.0 Viscosity : 2,500-3,500cs bp (C) : >204... | |
| Polydimethylsiloxane Catalog # : 1003 CAS : 107-51-7 Physical Form : Liquid Density (g/cc) : 0.815 (25C) Refractive Index : 1.385 Viscosity : 1 cs (25C) Fp (F) : 94... | |
| Polydimethylsiloxane Catalog # : 1004 CAS : 63148-62-9 Physical Form : Liquid Density (g/cc) : 0.935 (25C) Refractive Index : 1.399 Viscosity : 10cs (25C) Fp (F) : >214 Tm... | |
| Polydimethylsiloxane Catalog # : 1005 CAS : 63148-62-9 Physical Form : Liquid Density (g/cc) : 0.965 (25C) Refractive Index : 1.404 Viscosity : 100cs (25C) Fp (F) : >214 TSCA... | |
| Polydimethylsiloxane Catalog # : 1006 CAS : 63148-62-9 Physical Form : Viscous liquid Density (g/cc) : 0.971 (25C) Refractive Index : 1.404 Viscosity : 1,000cs (25C) Fp (F) : >214... | |
| Polydimethylsiloxane Catalog # : 1007 CAS : 63148-62-9 Physical Form : Viscous liquid Density (g/cc) : 0.971 (25C) Refractive Index : 1.404 Viscosity : 10,000cs (25C) Fp (F) : 212... | |
| Polydimethylsiloxane Catalog # : 1008 CAS : 63148-62-9 Physical Form : Viscous liquid Density (g/cc) : 0.971 (25C) Refractive Index : 1.404 Viscosity : 100,000cs (25C) Fp (F) : 610... | |
| Polydimethylsiloxane Catalog # : 145 CAS : 63148-62-9 Physical Form : Viscous liquid Approx Mw : 115,000 Density (g/cc) : 0.976 (25C) Refractive Index : 1.403 Viscosity : 60,000cs (25C)... | |
| Polydiphenoxyphospha zene Catalog # : 421 Physical Form : Chunks Approx Mw : 400,000 Density (g/cc) : 1.2 Mooney viscosity : 31 Tg (C) : -20 Soluble in : Benzene,... | |
| Polyepichlorohydrin Catalog # : 127 CAS : 24969-06-0 Physical Form : Slab Approx Mw : 700,000 Density (g/cc) : 1.41 Mooney viscosity : 70 TSCA : TSCA listed Tg (C)... | |
| Polyisobutylene Catalog # : 040A CAS : 9003-27-4 Physical Form : Slab Approx Mw : 400,000 (Viscosity average) Density (g/cc) : 0.92 (20C) Refractive Index : 1.51 Intrinsic viscosity :... | |
| Polyisobutylene Catalog # : 040B CAS : 9003-27-4 Physical Form : Slab Approx Mw : 1,270,000 (Viscosity average) Density (g/cc) : 0.92 (20C) Refractive Index : 1.51 Intrinsic viscosity :... | |
| Polyisobutylene Catalog # : 040D CAS : 9003-27-4 Physical Form : Slab Approx Mw : 2,800,000 (Viscosity average) Density (g/cc) : 0.92 (20C) Refractive Index : 1.51 Intrinsic viscosity :... | |
| Polyisobutylene Catalog # : 040E CAS : 9003-27-4 Physical Form : Slab Approx Mw : 4,700,000 (Viscosity average) Density (g/cc) : 0.92 (20C) Refractive Index : 1.51 Intrinsic viscosity :... | |
| Polyisobutylene Catalog # : 681 CAS : 9003-27-4 Physical Form : Slab Approx Mw : 85,000 (Viscosity average) Density (g/cc) : 0.93 (23C) Refractive Index : 1.51 Fp (F) :... | |
| Polyisobutylene Catalog # : 682 CAS : 9003-27-4 Physical Form : Slab Approx Mw : 850,000 (Viscosity average) Density (g/cc) : 0.92 (20C) Refractive Index : 1.51 Fp (F) :... | |
| Polyisobutylene Catalog # : 683 CAS : 9003-27-4 Physical Form : Slab Approx Mw : 1,700,000 (Viscosity average) Density (g/cc) : 0.93 (20C) Refractive Index : 1.51 Fp (F) :... | |
| Polyisobutylene Catalog # : 684 CAS : 9003-27-4 Physical Form : Liquid Approx Mw : 2,800 Density (g/cc) : 0.93 (20C) Refractive Index : 1.51 Viscosity : 250cp (20C) bp... | |
| Polyisoprene, trans Catalog # : 073 CAS : 104389-32-4 Physical Form : Slab Approx Mw : 400,000 Density (g/cc) : 0.96 Fp (F) : 392 Tm (C) : 67 TSCA... | |
| Polymethacrylamide Catalog # : 309 CAS : 25014-12-4 Physical Form : Powder Soluble in : Ethylene glycol, water, Insoluble in diethyl ether, hydrocarbons | |
| Polymethacrylonitril e Catalog # : 310 CAS : 25067-61-2 Physical Form : Powder Approx Mw : 20,000 Refractive Index : 1.52 Tg (C) : 120 Soluble in : Acetone, cyclohexanone,... | |
| Polymethylhexylsilox ane Catalog # : 796 Physical Form : Liquid Approx Mw : 5,000 Density (g/cc) : 0.91 Refractive Index : 1.443 Viscosity : 2,000cs Fp (F) : >120 Hazardous... | |
| Polymethylhydrosilox ane Catalog # : 793 CAS : 63148-57-2 Physical Form : Liquid Approx Mw : 1,500 Density (g/cc) : 0.99 Refractive Index : 1.395 Viscosity : 20cs Fp (F)... | |
| Polymethyloctadecyls iloxane Catalog # : 798 CAS : 68607-75-0 Physical Form : Waxy solid Approx Mw : 11,000 Density (g/cc) : 0.886 Refractive Index : 1.443 Fp (F) : 482... | |
| Polymethyloctylsilox ane Catalog # : 797 CAS : 68440-90-4 Physical Form : Liquid Approx Mw : 6,200 Density (g/cc) : 0.91 Refractive Index : 1.445 Viscosity : 800cs Fp (F)... | |
| Polymethylphenylsilo xane Catalog # : 801 CAS : 63148-58-3 Physical Form : Liquid Approx Mw : 2,600 Density (g/cc) : 1.11 (25C) Refractive Index : 1.50 Viscosity : 500cs Fp... | |
| Polymethyltetradecyl siloxane Catalog # : 799 CAS : 76684-67-8 Physical Form : Liquid Approx Mw : 9,400 Density (g/cc) : 0.89 Refractive Index : 1.455 Viscosity : 2,000cs Fp (F)... | |
| Zein, purified Catalog # : 021 CAS : 9010-66-6 Physical Form : Powder Approx Mw : 35,000 Density (g/cc) : 1.226 (25C) Soluble in : Aqueous alcohols, DMF, glycols, 90%... |