Scientific Polymer Products, Inc. Datasheets for Ion Exchange Resins

Ion exchange resins are typically porous, cross-linked polystyrene beads that trap ions (iron, manganese, etc.) in a solution, usually water, while releasing (or exchanging) other ions (sodium, etc.). They are used to reduce water hardness.
Ion Exchange Resins: Learn more

Product Name Notes
Polymethacrylic acid, crosslinked, hydrogen form Catalog # : 708 CAS : 50602-21-6 Physical Form : Beads pH Range : 5 to 14 Swelling Factor : 40% Max Temp : 100C...
Polystyrene, crosslinked, mixed quaternary ammonium (hydroxide form) and sulfonic acid (hydrogen form) Catalog # : 715 CAS : 9003-56-3 Physical Form : Beads pH Range : 7 to 9.5 Max...
Polystyrene, crosslinked, quaternary ammonium, chloride form Catalog # : 721 CAS : 63181-94-2 Physical Form : Beads pH Range : 1 to 14 Swelling Factor : 21% Max Temp :...
Polystyrene, crosslinked, quaternary ammonium, chloride form Catalog # : 722 CAS : 60177-39-1 Physical Form : Beads pH Range : Unlimited Swelling Factor : 20% Max Temp : 90C (chloride...
Polystyrene, crosslinked, sulfonic acid, hydrogen ion form Catalog # : 723 CAS : 39389-20-3 Physical Form : Beads Swelling Factor : 60-70% for polar solvents Max Temp : 120C Moisture...
Polystyrene, crosslinked, sulfonic acid, sodium form Catalog # : 724 CAS : 63182-08-1 Physical Form : Beads pH Range : 1 to 14 Swelling Factor : 20% Max Temp :...
Polystyrene, crosslinked, tertiary amine, free base form Catalog # : 725 Physical Form : Beads pH Range : 0 to 7 Swelling Factor : 23% Max Temp : 100C Moisture...
Polystyrene, crosslinked, tertiary amine, free base form Catalog # : 726 Physical Form : Beads pH Range : Unlimited Swelling Factor : 25% Max Temp : 100C Moisture Content :...