136D - 500GM -- POLY(ETHYLENE OXIDE)
Scientific Polymer Products, Inc.
Poly(ethylene oxide)
136D - 500gm
Description
Poly(ethylene oxide)
Catalog # :
136D
CAS :
25322-68-3
Physical Form :
Powder
ParticleSize :
98% thru 10 mesh
Approx Mw :
300,000
Density (g/cc) :
1.21
Refractive Index :
1.4539
Viscosity :
750cp (5% solution @ 25C)
Tm (C) :
65
TSCA :
TSCA listed
Tg (C) :
-67
Soluble in :
Acetonitrile, benzene, chlorinated hydrocarbons, DMF, MEK, methanol, THF (hot), water
Description
Poly(ethylene oxide)
Catalog # :
136D
CAS :
25322-68-3
Physical Form :
Powder
ParticleSize :
98% thru 10 mesh
Approx Mw :
300,000
Density (g/cc) :
1.21
Refractive Index :
1.4539
Viscosity :
750cp (5% solution @ 25C)
Tm (C) :
65
TSCA :
TSCA listed
Tg (C) :
-67
Soluble in :
Acetonitrile, benzene, chlorinated hydrocarbons, DMF, MEK, methanol, THF (hot), water
Suppliers
Poly(ethylene oxide)
Catalog # :
136D
CAS :
25322-68-3
Physical Form :
Powder
ParticleSize :
98% thru 10 mesh
Approx Mw :
300,000
Density (g/cc) :
1.21
Refractive Index :
1.4539
Viscosity :
750cp (5% solution @ 25C)
Tm (C) :
65
TSCA :
TSCA listed
Tg (C) :
-67
Soluble in :
Acetonitrile, benzene, chlorinated hydrocarbons, DMF, MEK, methanol, THF (hot), water
|
Poly(ethylene oxide) |
| Catalog # : | 136D |
| CAS : | 25322-68-3 |
| Physical Form : | Powder |
| ParticleSize : | 98% thru 10 mesh |
| Approx Mw : | 300,000 |
| Density (g/cc) : | 1.21 |
| Refractive Index : | 1.4539 |
| Viscosity : | 750cp (5% solution @ 25C) |
| Tm (C) : | 65 |
| TSCA : | TSCA listed |
| Tg (C) : | -67 |
| Soluble in : | Acetonitrile, benzene, chlorinated hydrocarbons, DMF, MEK, methanol, THF (hot), water |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Polymers and Plastic Resins |
|
Product Number
|
136D - 500gm |
|
Product Name
|
Poly(ethylene oxide) |
|
Type
|
Thermoplastic
|
Unlock Full Specs
to access all available technical data
Similar Products
ELANTAS North America LLC
Type
CastingResin; Thermally cured
Form / Shape
Liquid
Chemical System
Epoxy
View Details
Type
ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape
Pellets
Chemical System
PEEK
View Details
Type
Thermoplastic
Form / Shape
Pellets
Chemical System
Polyimide or Bismaleimide (BMI)
View Details
ExxonMobil - Polyethylene Products
Type
Thermoplastic
Industry
Laminating
Melt Flow
8.40 g / 10 minutes
View Details