Scientific Polymer Products, Inc. Poly(ethylene glycol) 488 - 250gm

Description
Poly(ethylene glycol) Catalog # : 488 CAS : 25322-68-3 Physical Form : Fused mass Approx Mw : 1,000 Density (g/cc) : 1.101 (20C) Refractive Index : 1.459 Viscosity : 18cs (99C) bp (C) : >200 (dec) Fp (F) : >350 Tm (C) : 38 TSCA : TSCA listed Soluble in : THF, water
Description
Poly(ethylene glycol) Catalog # : 488 CAS : 25322-68-3 Physical Form : Fused mass Approx Mw : 1,000 Density (g/cc) : 1.101 (20C) Refractive Index : 1.459 Viscosity : 18cs (99C) bp (C) : >200 (dec) Fp (F) : >350 Tm (C) : 38 TSCA : TSCA listed Soluble in : THF, water

Suppliers

Company
Product
Description
Supplier Links
Ontario, NY, USA
Poly(ethylene glycol)
488 - 250gm
Poly(ethylene glycol) 488 - 250gm
Poly(ethylene glycol) Catalog # : 488 CAS : 25322-68-3 Physical Form : Fused mass Approx Mw : 1,000 Density (g/cc) : 1.101 (20C) Refractive Index : 1.459 Viscosity : 18cs (99C) bp (C) : >200 (dec) Fp (F) : >350 Tm (C) : 38 TSCA : TSCA listed Soluble in : THF, water

Poly(ethylene glycol)

Catalog # :488
CAS :25322-68-3
Physical Form :Fused mass
Approx Mw :1,000
Density (g/cc) :1.101 (20C)
Refractive Index :1.459
Viscosity :18cs (99C)
bp (C) :>200 (dec)
Fp (F) :>350
Tm (C) :38
TSCA :TSCA listed
Soluble in :THF, water
Supplier's Site

Technical Specifications

  Scientific Polymer Products, Inc.
Product Category Polymers and Plastic Resins
Product Number 488 - 250gm
Product Name Poly(ethylene glycol)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Tron® - U 4106 Black Resin / UH 510S Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Polyurethane
View Details
PEEK Polymer Resin - VICTREX® HT P45 - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3027A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Melt Flow 3.50 g / 10 minutes
View Details