Astrodyne Corporation High Density DC/DC Converter ASD35-5D5M

Description
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.
Description
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Suppliers

Company
Product
Description
Supplier Links
High Density DC/DC Converter - ASD35-5D5M - Astrodyne Corporation
Mansfield, MA, USA
High Density DC/DC Converter
ASD35-5D5M
High Density DC/DC Converter ASD35-5D5M
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number ASD35-5D5M
Product Name High Density DC/DC Converter
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -5.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Bench Power Supplies - 1233565 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 2 #
View Details