ASAP Semiconductor LLC Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 60 70 100 150 200 250 300 350 354
Product Name Notes
CONVERTER MOD DC/DC 12V 400W Isolated 1 100V 200V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 400W Isolated 1 100V 200V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 500W Isolated 1 100V 200V 12V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 500W Isolated 1 100V 200V 12V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 24V 100W Isolated 1 66V 154V 24V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 24V 100W Isolated 1 66V 154V 24V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 100W Isolated 1 66V 154V 28V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 100W Isolated 1 66V 154V 28V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 50W Isolated 1 66V 154V 3.3V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 50W Isolated 1 66V 154V 3.3V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 36V 100W Isolated 1 66V 154V 36V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 36V 100W Isolated 1 66V 154V 36V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 48V 100W Isolated 1 66V 154V 48V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 48V 100W Isolated 1 66V 154V 48V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 5V 75W Isolated 1 66V 154V 5V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 5V 75W Isolated 1 66V 154V 5V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 8V 75W Isolated 1 66V 154V 8V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 8V 75W Isolated 1 66V 154V 8V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...

<< Prev Next >>