ASAP Semiconductor LLC Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CONVERT DC/DC VTM 1.32V 50A SMD Voltage Transformation Module 1 26V 55V 1.32V 50A 66W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x... | |
| CONVERT DC/DC VTM 1.5V 115A SMD Voltage Transformation Module 1 26V 55V 1.5V 115A 170W 100V Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""... | |
| CONVERT DC/DC VTM 1V 130A SMD Voltage Transformation Module 1 26V 55V 1V 130A 130W 100V Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""... | |
| CONVERT DC/DC VTM 2V 40A SMD Voltage Transformation Module 1 26V 55V 2V 40A 80W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x... | |
| CONVERT DC/DC VTM 2V 80A SMD Voltage Transformation Module 1 26V 55V 2V 80A 160W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x... | |
| CONVERT DC/DC VTM 3.3V 25A SMD Voltage Transformation Module 1 26V 55V 3.3V 25A 83W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x... | |
| CONVERT DC/DC VTM 3V 70A SMD Voltage Transformation Module 1 26V 55V 3V 70A 210W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x... | |
| CONVERT DC/DC VTM 4V 50A SMD Voltage Transformation Module 1 26V 55V 4V 50A 200W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x... | |
| CONVERT DC/DC VTM 5V 20A SMD Voltage Transformation Module 1 26V 48V 5V 20A 100W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x... | |
| CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm... | |
| CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x... | |
| CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm... | |
| CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x... | |
| CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm... | |
| CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x... | |
| CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm... | |
| CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x... | |
| CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x... | |
| CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x... | |
| CONVERTER VTM 12V OUT 10A SMD Voltage Transformation Module 1 26V 55V 12V 10A 120W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x... | |
| CONVERTER VTM 12V OUT 25A SMD Voltage Transformation Module 1 26V 55V 12V 25A 300W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x... | |
| HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 48V 5V 20A 100W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H... | |
| HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 55V 1.32V 50A 66W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H... | |
| HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 55V 12V 10A 120W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H... | |
| HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 55V 2V 40A 80W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H... | |
| HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 55V 3.3V 25A 83W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H... | |
| VTM CURRENT MULTIPLIER 12V 25A Voltage Transformation Module 1 26V 55V 12V 25A 300W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""... | |
| VTM CURRENT MULTIPLIER 12V 25A Voltage Transformation Module 1 26V 55V 12V 25A 300W 2.25kV (2250V) Commercial With Remote On/Off Through Hole Module 1.28"" L x 0.87"" W x 0.26""... | |
| VTM CURRENT MULTIPLIER 2V 80A Voltage Transformation Module 1 26V 55V 2V 80A 160W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""... | |
| VTM CURRENT MULTIPLIER 2V 80A Voltage Transformation Module 1 26V 55V 2V 80A 160W 2.25kV (2250V) Commercial With Remote On/Off Through Hole Module 1.28"" L x 0.87"" W x 0.26""... | |
| VTM CURRENT MULTIPLIER 3V 70A Voltage Transformation Module 1 26V 55V 3V 70A 210W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""... | |
| VTM CURRENT MULTIPLIER 3V 70A Voltage Transformation Module 1 26V 55V 3V 70A 210W 2.25kV (2250V) Commercial With Remote On/Off Through Hole Module 1.28"" L x 0.87"" W x 0.26""... | |
| VTM CURRENT MULTIPLIER 4V 50A Voltage Transformation Module 1 26V 55V 4V 50A 200W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""... | |
| VTM CURRENT MULTIPLIER 4V 50A Voltage Transformation Module 1 26V 55V 4V 50A 200W 2.25kV (2250V) Commercial With Remote On/Off Through Hole Module 1.28"" L x 0.87"" W x 0.26""... |
| << Prev |