ASAP Semiconductor LLC Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CONVERTER MOD DC/DC 12V 100W Isolated 1 66V 154V 12V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 12V 100W Isolated 1 66V 154V 12V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 3.3V 100W Isolated 1 66V 154V 3.3V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 100W Isolated 1 66V 154V 3.3V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 75W Isolated 1 66V 154V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 75W Isolated 1 66V 154V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 150W Isolated 1 66V 154V 48V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 150W Isolated 1 66V 154V 48V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 200W Isolated 1 66V 154V 48V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 200W Isolated 1 66V 154V 48V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 100W Isolated 1 66V 154V 5V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 100W Isolated 1 66V 154V 5V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 150W Isolated 1 66V 154V 5V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 150W Isolated 1 66V 154V 5V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 8V 150W Isolated 1 66V 154V 8V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 8V 150W Isolated 1 66V 154V 8V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... |
| << Prev | Next >> |