ASAP Semiconductor LLC Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CONVERTER MOD DC/DC 12V 150W Isolated 1 100V 200V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 12V 150W Isolated 1 100V 200V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 3.3V 100W Isolated 1 100V 200V 3.3V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 100W Isolated 1 100V 200V 3.3V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 150W Isolated 1 100V 200V 3.3V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 150W Isolated 1 100V 200V 3.3V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 150W Isolated 1 100V 200V 36V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 150W Isolated 1 100V 200V 36V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 250W Isolated 1 100V 200V 36V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 250W Isolated 1 100V 200V 36V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 250W Isolated 1 100V 200V 48V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 250W Isolated 1 100V 200V 48V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 150W Isolated 1 100V 200V 5V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 150W Isolated 1 100V 200V 5V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 200W Isolated 1 100V 200V 5V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 200W Isolated 1 100V 200V 5V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 8V 200W Isolated 1 100V 200V 8V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 8V 200W Isolated 1 100V 200V 8V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... |
| << Prev | Next >> |