Isolated Module DC DC Converter 1 Output 3.3V 15.15A 66V - 154V Input
CONVERTER MOD DC/DC 3.3V 50W Isolated 1 66V 154V 3.3V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *
DC DC CONVERTER 3.3V 50W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | V110C3V3T50BG-ND | V110C3V3T50BG | V110C3V3T50BG |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 3.3V 50W Isolated 1 66V 154V 3.3V - - * 50W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 15.15 amps |