Vicor Corporation CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * * V110C15C100BL

Description
CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * * - V110C15C100BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * *
V110C15C100BL
CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * * V110C15C100BL
CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
DC DC Converters - 1102-1223-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1223-ND
DC DC Converters 1102-1223-ND
Isolated Module DC DC Converter 1 Output 15V 6.67A 66V - 154V Input

Isolated Module DC DC Converter 1 Output 15V 6.67A 66V - 154V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V110C15C100BL
1278780-V110C15C100BL
Power Supplies Board Mount DCDC Converters - V110C15C100BL 1278780-V110C15C100BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278780-V110C15C100B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 84.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 6.67A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: V110C15C100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 100W Voltage - Input (Minimum): 66V Voltage - Input (Maximum): 154V Parts Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278780-V110C15C100BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 84.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 6.67A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: V110C15C100
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 100W
Voltage - Input (Minimum): 66V
Voltage - Input (Maximum): 154V
Parts Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V110C15C100BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V110C15C100BL
Power Supplies - Board Mount - DC DC Converters V110C15C100BL
DC DC CONVERTER 15V 100W

DC DC CONVERTER 15V 100W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V110C15C100BL 1102-1223-ND 1278780-V110C15C100BL V110C15C100BL
Product Name CONVERTER MOD DC/DC 15V 100W Isolated 1 66V 154V 15V - - * 100W * * DC DC Converters Power Supplies Board Mount DCDC Converters - V110C15C100BL Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 6.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details