ASAP Semiconductor LLC Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 50 60 70 80 100 150 200 250 300 350 354
Product Name Notes
CONVERTER MOD DC/DC 24V 150W Isolated 1 18V 36V 24V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 150W Isolated 1 18V 36V 24V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 200W Isolated 1 18V 36V 24V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 200W Isolated 1 18V 36V 24V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 250W Isolated 1 18V 36V 24V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 250W Isolated 1 18V 36V 24V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 28V 150W Isolated 1 18V 36V 28V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 28V 150W Isolated 1 18V 36V 28V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 28V 200W Isolated 1 18V 36V 28V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 28V 200W Isolated 1 18V 36V 28V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 28V 250W Isolated 1 18V 36V 28V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 28V 250W Isolated 1 18V 36V 28V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 3.3V 100W Isolated 1 18V 36V 3.3V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 3.3V 100W Isolated 1 18V 36V 3.3V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 3.3V 150W Isolated 1 18V 36V 3.3V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 3.3V 150W Isolated 1 18V 36V 3.3V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 36V 150W Isolated 1 18V 36V 36V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 36V 150W Isolated 1 18V 36V 36V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 36V 200W Isolated 1 18V 36V 36V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 36V 200W Isolated 1 18V 36V 36V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...

<< Prev Next >>