CertainTeed Corporation OEM Acoustical Board

Description
OEM Acoustical Board is used by fabricators who process it into finished acoustical insulation products. OEM Acoustical Board is typically used for office furniture, acoustical panels, baffles, architectural panels, and ceiling panels. OEM Acoustical Board provides excellent thermal and acoustical properties and retains its physical characteristics. The product is easy to fabricate or cut to size. Lighter densities can be used in applications requiring conformance to curved surfaces. Higher density boards can be sanded and machined. Applicable Standards Material Standards: OEM 300, (ASTM C612), Type IA, Type IB OEM 600, (ASTM C612),Type IA, Type IB Fire Resistance: Fire Hazard Classification: ASTM E84, UL 723, NFPA 255 Max. Flame Spread Index; 25 Max Smoke Developed Index; 50 Physical/Chemical Properties: Thermal Performance: See table on specification sheet. Service Temperature: ASTM C411: Max. 450°F (232°C) Corrosiveness: ASTM C665 Pass Fungi Resistance: ASTM C1338: Pass Water Vapor Sorption: ASTM C1104: < 5% by weight
Datasheet
Description
OEM Acoustical Board is used by fabricators who process it into finished acoustical insulation products. OEM Acoustical Board is typically used for office furniture, acoustical panels, baffles, architectural panels, and ceiling panels. OEM Acoustical Board provides excellent thermal and acoustical properties and retains its physical characteristics. The product is easy to fabricate or cut to size. Lighter densities can be used in applications requiring conformance to curved surfaces. Higher density boards can be sanded and machined. Applicable Standards Material Standards: OEM 300, (ASTM C612), Type IA, Type IB OEM 600, (ASTM C612),Type IA, Type IB Fire Resistance: Fire Hazard Classification: ASTM E84, UL 723, NFPA 255 Max. Flame Spread Index; 25 Max Smoke Developed Index; 50 Physical/Chemical Properties: Thermal Performance: See table on specification sheet. Service Temperature: ASTM C411: Max. 450°F (232°C) Corrosiveness: ASTM C665 Pass Fungi Resistance: ASTM C1338: Pass Water Vapor Sorption: ASTM C1104: < 5% by weight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Acoustical Board -  - CertainTeed Corporation
Valley Forge, PA, USA
OEM Acoustical Board
OEM Acoustical Board
OEM Acoustical Board is used by fabricators who process it into finished acoustical insulation products. OEM Acoustical Board is typically used for office furniture, acoustical panels, baffles, architectural panels, and ceiling panels. OEM Acoustical Board provides excellent thermal and acoustical properties and retains its physical characteristics. The product is easy to fabricate or cut to size. Lighter densities can be used in applications requiring conformance to curved surfaces. Higher density boards can be sanded and machined. Applicable Standards Material Standards: OEM 300, (ASTM C612), Type IA, Type IB OEM 600, (ASTM C612),Type IA, Type IB Fire Resistance: Fire Hazard Classification: ASTM E84, UL 723, NFPA 255 Max. Flame Spread Index; 25 Max Smoke Developed Index; 50 Physical/Chemical Properties: Thermal Performance: See table on specification sheet. Service Temperature: ASTM C411: Max. 450°F (232°C) Corrosiveness: ASTM C665 Pass Fungi Resistance: ASTM C1338: Pass Water Vapor Sorption: ASTM C1104: < 5% by weight

OEM Acoustical Board is used by fabricators who process it into finished acoustical insulation products. OEM Acoustical Board is typically used for office furniture, acoustical panels, baffles, architectural panels, and ceiling panels.
OEM Acoustical Board provides excellent thermal and acoustical properties and retains its physical characteristics. The product is easy to fabricate or cut to size. Lighter densities can be used in applications requiring conformance to curved surfaces. Higher density boards can be sanded and machined.

Applicable Standards
Material Standards:

  • OEM 300, (ASTM C612), Type IA, Type IB
  • OEM 600, (ASTM C612),Type IA, Type IB

Fire Resistance:
Fire Hazard Classification:
ASTM E84, UL 723, NFPA 255

  • Max. Flame Spread Index; 25
  • Max Smoke Developed Index; 50

Physical/Chemical Properties:
Thermal Performance:

  • See table on specification sheet.

Service Temperature:

  • ASTM C411: Max. 450°F (232°C)

Corrosiveness:

  • ASTM C665 Pass

Fungi Resistance:

  • ASTM C1338: Pass

Water Vapor Sorption:

  • ASTM C1104: < 5% by weight
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name OEM Acoustical Board
Type Rigid Board
Material Fiberglass
Applications Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Rope - 2776554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 2.2 yd (2 m)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details