CertainTeed Corporation Rigid Fiber Glass Sound Control Board CertaPro™ Commercial AcoustaBoard™

Description
Rigid glass fiber board with an abuse resistant black non-woven facing. Class A, Class I, Fire Hazard Classification 25/50 for exposed applications. USES Sound control in theaters, sound studios and entertainment facilities. For applications requiring an exposed, black faced, sound absorbing insulation. PRODUCT BENEFITS Deep black facing. Mat facing fully bonded to core, no delamination. Controls room reverberation, reducing noise levels, eliminating echoes. Ideal when interior is to be dark. Lightweight; easily fabricated and installed. Will not rot or mildew; resists fungal growth. Acoustical Performance TYPE THICKNESS ABSORPTION COEFFICIENTS @ OCTAVE BAND FREQUENIES (Hz) NRC -- in. 125 250 500 1000 2000 4000 -- 225 1 0.1 0.30 0.58 0.85 0.91 0.94 0.65 1 1/2 0.1 0.48 0.83 0.90 0.90 0.89 0.80 2 1/2 0.20 0.72 1.08 1.04 1.01 0.98 0.95 300 1 0.1 0.26 0.69 0.89 0.92 0.96 0.70 1 1/2 0.10 0.51 0.89 0.95 0.92 0.93 0.80 2 0.17 0.76 1.05 1.02 0.95 0.96 0.95
Datasheet
Description
Rigid glass fiber board with an abuse resistant black non-woven facing. Class A, Class I, Fire Hazard Classification 25/50 for exposed applications. USES Sound control in theaters, sound studios and entertainment facilities. For applications requiring an exposed, black faced, sound absorbing insulation. PRODUCT BENEFITS Deep black facing. Mat facing fully bonded to core, no delamination. Controls room reverberation, reducing noise levels, eliminating echoes. Ideal when interior is to be dark. Lightweight; easily fabricated and installed. Will not rot or mildew; resists fungal growth. Acoustical Performance TYPE THICKNESS ABSORPTION COEFFICIENTS @ OCTAVE BAND FREQUENIES (Hz) NRC -- in. 125 250 500 1000 2000 4000 -- 225 1 0.1 0.30 0.58 0.85 0.91 0.94 0.65 1 1/2 0.1 0.48 0.83 0.90 0.90 0.89 0.80 2 1/2 0.20 0.72 1.08 1.04 1.01 0.98 0.95 300 1 0.1 0.26 0.69 0.89 0.92 0.96 0.70 1 1/2 0.10 0.51 0.89 0.95 0.92 0.93 0.80 2 0.17 0.76 1.05 1.02 0.95 0.96 0.95
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Fiber Glass Sound Control Board - CertaPro™ Commercial AcoustaBoard™ - CertainTeed Corporation
Valley Forge, PA, USA
Rigid Fiber Glass Sound Control Board
CertaPro™ Commercial AcoustaBoard™
Rigid Fiber Glass Sound Control Board CertaPro™ Commercial AcoustaBoard™
Rigid glass fiber board with an abuse resistant black non-woven facing. Class A, Class I, Fire Hazard Classification 25/50 for exposed applications. USES Sound control in theaters, sound studios and entertainment facilities. For applications requiring an exposed, black faced, sound absorbing insulation. PRODUCT BENEFITS Deep black facing. Mat facing fully bonded to core, no delamination. Controls room reverberation, reducing noise levels, eliminating echoes. Ideal when interior is to be dark. Lightweight; easily fabricated and installed. Will not rot or mildew; resists fungal growth. Acoustical Performance TYPE THICKNESS ABSORPTION COEFFICIENTS @ OCTAVE BAND FREQUENIES (Hz) NRC -- in. 125 250 500 1000 2000 4000 -- 225 1 0.1 0.30 0.58 0.85 0.91 0.94 0.65 1 1/2 0.1 0.48 0.83 0.90 0.90 0.89 0.80 2 1/2 0.20 0.72 1.08 1.04 1.01 0.98 0.95 300 1 0.1 0.26 0.69 0.89 0.92 0.96 0.70 1 1/2 0.10 0.51 0.89 0.95 0.92 0.93 0.80 2 0.17 0.76 1.05 1.02 0.95 0.96 0.95

Rigid glass fiber board with an abuse resistant black non-woven facing.
Class A, Class I, Fire Hazard Classification 25/50 for exposed applications.

USES

  • Sound control in theaters, sound studios and entertainment facilities.
  • For applications requiring an exposed, black faced, sound absorbing insulation.

PRODUCT BENEFITS

  • Deep black facing.
  • Mat facing fully bonded to core, no delamination.
  • Controls room reverberation, reducing noise levels, eliminating echoes.
  • Ideal when interior is to be dark.
  • Lightweight; easily fabricated and installed.
  • Will not rot or mildew; resists fungal growth.
Acoustical Performance
TYPETHICKNESSABSORPTION COEFFICIENTS @ OCTAVE BAND FREQUENIES (Hz)NRC
--in.125250500100020004000--
22510.10.300.580.850.910.940.65
1 1/20.10.480.830.900.900.890.80
2 1/20.200.721.081.041.010.980.95
30010.10.260.690.890.920.960.70
1 1/20.100.510.890.950.920.930.80
20.170.761.051.020.950.960.95
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number CertaPro™ Commercial AcoustaBoard™
Product Name Rigid Fiber Glass Sound Control Board
Type Rigid Board
Material Fiberglass
Applications Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 2776556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 43.8 lbs (19.88 kg)
View Details