Producto Electric Corp. Beam Clamp 902L

Description
I TYPE MALLEABLE IRON MATERIAL 1-7/16 INCH MAX. JAW CAPACITY 1.4375 MAX. JAW CAPACITY - DECIMAL 1-7/16 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 2.09 INCH LENGTH X 1.41 INCH WIDTH X 2.27 INCH HEIGHT PACKAGING QUANTITY 50 WEIGHT 33 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
I TYPE MALLEABLE IRON MATERIAL 1-7/16 INCH MAX. JAW CAPACITY 1.4375 MAX. JAW CAPACITY - DECIMAL 1-7/16 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 2.09 INCH LENGTH X 1.41 INCH WIDTH X 2.27 INCH HEIGHT PACKAGING QUANTITY 50 WEIGHT 33 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 902L - Producto Electric Corp.
Orangeburg, NY, USA
Beam Clamp
902L
Beam Clamp 902L
I TYPE MALLEABLE IRON MATERIAL 1-7/16 INCH MAX. JAW CAPACITY 1.4375 MAX. JAW CAPACITY - DECIMAL 1-7/16 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 2.09 INCH LENGTH X 1.41 INCH WIDTH X 2.27 INCH HEIGHT PACKAGING QUANTITY 50 WEIGHT 33 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • I TYPE
  • MALLEABLE IRON MATERIAL
  • 1-7/16 INCH MAX. JAW CAPACITY
  • 1.4375 MAX. JAW CAPACITY - DECIMAL
  • 1-7/16 MAX. JAW CAPACITY - FRACTIONAL
  • INSULATOR SUPPORT APPLICATION
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/4 INCH-20 TPI
  • OVERALL DIMENSION 2.09 INCH LENGTH X 1.41 INCH WIDTH X 2.27 INCH HEIGHT
  • PACKAGING QUANTITY 50
  • WEIGHT 33 LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Hand Clamps
Product Number 902L
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

140 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70005 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100400502790 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamps - 2776591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Iron; Cast Iron
View Details
Pipe Clamp - 550 0150PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 250 lbs (113 kg)
View Details