Producto Electric Corp. Beam Clamp 902S

Description
C TYPE STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE HEX HEAD SCREW SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 2.1 INCH LENGTH X 0.85 INCH WIDTH X 1.73 INCH HEIGHT PACKAGING QUANTITY 50 WEIGHT 6 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
C TYPE STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE HEX HEAD SCREW SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 2.1 INCH LENGTH X 0.85 INCH WIDTH X 1.73 INCH HEIGHT PACKAGING QUANTITY 50 WEIGHT 6 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 902S - Producto Electric Corp.
Orangeburg, NY, USA
Beam Clamp
902S
Beam Clamp 902S
C TYPE STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE HEX HEAD SCREW SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 2.1 INCH LENGTH X 0.85 INCH WIDTH X 1.73 INCH HEIGHT PACKAGING QUANTITY 50 WEIGHT 6 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • C TYPE
  • STEEL MATERIAL
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • INSULATOR SUPPORT APPLICATION
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE HEX HEAD
  • SCREW SIZE 1/4 INCH-20 TPI
  • OVERALL DIMENSION 2.1 INCH LENGTH X 0.85 INCH WIDTH X 1.73 INCH HEIGHT
  • PACKAGING QUANTITY 50
  • WEIGHT 6 LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Hand Clamps
Product Number 902S
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

2,500 LB CAP Straight Line Action Toggle Clamps - 70052 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 2.56 lbs (1.16 kg)
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 1253837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Magnesium
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Beam Clamp - 360 0062PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 1.25 inch (31.75 mm)
Clamping Force 850 lbs (385 kg)
View Details