Producto Electric Corp. Beam Clamp 903L

Description
I TYPE MALLEABLE IRON MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 1.86 INCH LENGTH X 2 INCH WIDTH X 1.94 INCH HEIGHT PACKAGING QUANTITY 25 WEIGHT 15 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
I TYPE MALLEABLE IRON MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 1.86 INCH LENGTH X 2 INCH WIDTH X 1.94 INCH HEIGHT PACKAGING QUANTITY 25 WEIGHT 15 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 903L - Producto Electric Corp.
Orangeburg, NY, USA
Beam Clamp
903L
Beam Clamp 903L
I TYPE MALLEABLE IRON MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 1.86 INCH LENGTH X 2 INCH WIDTH X 1.94 INCH HEIGHT PACKAGING QUANTITY 25 WEIGHT 15 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • I TYPE
  • MALLEABLE IRON MATERIAL
  • 1 INCH MAX. JAW CAPACITY
  • 1 MAX. JAW CAPACITY - DECIMAL
  • 1 MAX. JAW CAPACITY - FRACTIONAL
  • INSULATOR SUPPORT APPLICATION
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 3/8 INCH-16 TPI
  • OVERALL DIMENSION 1.86 INCH LENGTH X 2 INCH WIDTH X 1.94 INCH HEIGHT
  • PACKAGING QUANTITY 25
  • WEIGHT 15 LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Hand Clamps
Product Number 903L
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

876 LB CAP Straight Line Action Toggle Clamps - 70048 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 2726451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Pipe Clamp - 522 1000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 5360 to 6010 lbs (2431 to 2726 kg)
View Details