Producto Electric Corp. Beam Clamp 910

Description
C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 2.49 INCH LENGTH X 2.4 INCH HEIGHT PACKAGING QUANTITY 100 WEIGHT 40 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 2.49 INCH LENGTH X 2.4 INCH HEIGHT PACKAGING QUANTITY 100 WEIGHT 40 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 910 - Producto Electric Corp.
Orangeburg, NY, USA
Beam Clamp
910
Beam Clamp 910
C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL DIMENSION 2.49 INCH LENGTH X 2.4 INCH HEIGHT PACKAGING QUANTITY 100 WEIGHT 40 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • C TYPE
  • STEEL MATERIAL
  • 0.73 INCH MAX. JAW CAPACITY
  • .73 MAX. JAW CAPACITY - DECIMAL
  • INSULATOR SUPPORT APPLICATION
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 3/8 INCH-16 TPI
  • OVERALL DIMENSION 2.49 INCH LENGTH X 2.4 INCH HEIGHT
  • PACKAGING QUANTITY 100
  • WEIGHT 40 LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Hand Clamps
Product Number 910
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

4,000 LB CAP Pulling Action Latch Toggle Clamps - 70032 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100401002790 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 1253818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Hand clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Pipe Clamp - 580 3600PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
View Details