Producto Electric Corp. Beam Clamp 902

Description
I TYPE MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 1.4 INCH LENGTH X 1.16 INCH WIDTH X 1.41 INCH HEIGHT PACKAGING QUANTITY 100 WEIGHT 16 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
I TYPE MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 1.4 INCH LENGTH X 1.16 INCH WIDTH X 1.41 INCH HEIGHT PACKAGING QUANTITY 100 WEIGHT 16 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 902 - Producto Electric Corp.
Orangeburg, NY, USA
Beam Clamp
902
Beam Clamp 902
I TYPE MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI OVERALL DIMENSION 1.4 INCH LENGTH X 1.16 INCH WIDTH X 1.41 INCH HEIGHT PACKAGING QUANTITY 100 WEIGHT 16 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • I TYPE
  • MALLEABLE IRON MATERIAL
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • INSULATOR SUPPORT APPLICATION
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/4 INCH-20 TPI
  • OVERALL DIMENSION 1.4 INCH LENGTH X 1.16 INCH WIDTH X 1.41 INCH HEIGHT
  • PACKAGING QUANTITY 100
  • WEIGHT 16 LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Hand Clamps
Product Number 902
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

HDV660/FA2 Hold Down Vertical Clamp - 72105 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
Vertical Plate Clamps 92 Series WLL ton 1.5 - 502100150202770 - Certex UK
Specs
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 1253864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Pipe Clamp - 580 3000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
View Details