Nikon Metrology Datasheets for 3D Scanners
3D Scanners use optical, laser, or other methods to capture 3-dimensional information about objects. The resulting data can be used to reverse engineer an object, measure it, convert it to a digital image, and other applications.
3D Scanners: Learn more
| Product Name | Notes |
|---|---|
| K-CMM is an accurate portable measurement system suitable for checking design, production and dimensional quality in industrial environments. The system offers high measurement accuracy in a volume up to 35... | |
| K-Scan MMDx is Nikon Metrology's walk-around laser scanner for portable metrology applications. The MMDx scanner is renowned for its accuracy, easy-to-use and stunning performance. The scanner is tracked by the... | |
| LC60Dx single line scanner brings laser scanning in the accuracy range of tactile measurement, while capturing 75,000 measurement points a second. Equipped with powerful CMOS technology, the all-digital scanner automatically... | |
| More than two decades since the inception of the ModelMaker product line, the cutting-edge ModelMaker H120 firmly pushes the ever-exacting boundaries of handheld laser scanning. Incorporating blue laser technology, ultra-fast... | |
| Thanks to the most advanced laser scanner technology, the LC15Dx is closing the gap with tactile probe accuracy. In tests comparable to ISO 10360 the LC15Dx achieved the accuracy expected... | |
| The L100 CMM laser scanner offers the best possible combination of speed, accuracy and ease-of-use. Suited for both surface and feature measurement, the L100 quickly delivers accurate data and insightful... | |
| The MCAx Manual Coordinate measuring Arm is a precise, reliable and easy-to-use portable 7-axis measuring arm. It is the perfect partner for the ModelMaker MMDx digital handheld laser scanners and... | |
| The MCAx Manual Coordinate measuring Arm is a precise, reliable and easy-to-use portable 7-axis measuring arm. It is the perfect partner for the ModelMaker MMDx/MMCx digital handheld laser scanners and... | |
| The ModelMaker MMDx handheld laser scanners are ideally suited for portable 3D inspection and reverse engineering applications. Its camera technology is a major leap forward in 3D laser scanning, as... | |
| The multi-laser XC65Dx laser scanner captures all 3D details of features, edges, pockets, ribs and freeform surfaces in a single scan. Its entirely digital 3D digitizing operation boosts scanning frequency... | |
| The portable K-Series Optical CMM system forms the core of different metrology solutions. As it faces no mechanical constraints , users can freely walk around and measure points or scan... |