Nikon Metrology Datasheets for Optical and Light Microscopes
Optical and light microscopes use the visible or near-visible portion of the electromagnetic spectrum to magnify images of objects.
Optical and Light Microscopes: Learn more
| Product Name | Notes |
|---|---|
| A multi-purpose zoom microscope system that provides capabilities that don't currently exist with stereomicroscopes and compound high magnification microscopes. The AZ100 Multizoom represents a new concept in zoom microscopes. It... | |
| All-new stereomicroscope delivering incredible image sharpness throughout a wide magnification range.To meet and exceed the needs to observe minute structures while covering a wide field of view in the biological... | |
| An advanced stereomicroscope featuring an expanded zoom range, remarkable image sharpness, and intelligent image acquisition features.To meet and exceed the needs to observe minute structures while covering a wide field... | |
| Expanding the magnification range to 8x (1x -8x), Nikon's newest stereomicroscope boasts its ease of use and high-definition observation demanded in fields such as the IVF market. Additionally, newly developed... | |
| Featuring a zoom magnification of 7.5X and a long working distance of 115mm, Nikon SMZ745 microscopes are well suited for both industrial and biomedical applications. The adoption of a new... | |
| Ideal as an educational microscope or for routine laboratory use for biology, geology and industry, the Eclipse E200 POL incorporates Nikon's acclaimed CFI60 infinity optical system to provide a high... | |
| Nikon's Eclipse polarizing microscopes are renowned for their abilitiy to produce brighter, clearer, and higher contrast images. The LV100N POL, available in diascopic and episcopic microscope illumination types, continues this... | |
| Slim and compact, the ECLIPSE Ci-POL is a personal-type polarizing microscope that doesn't occupy your entire desk. With cutting-edge CFI60 infinity optics, it offers advanced optical performance and user-friendly operation. | |
| The Eclipse MA200 is an inverted materials microscope with an innovative design that has been optimized for digital imaging and ergonomic efficiency. The MA200 uses integrated intelligence to automatically combine... | |
| The MA100N is a compact inverted microscope designated for bright field and simple polarizing observations. Responding to the requests from manufacturing and QA/QC sections in a variety of industries, Nikon... | |
| The SMZ 25 and 18 are revolutionizing stereomicroscopy with their unique zoom range, along with modularity, comfort and ultra-high-performan ce optics. These new SMZ cover a wide range of functionality,... | |
| The SMZ445 and SMZ460 deliver the outstanding optical performance you expect from Nikon's cutting-edge series of stereoscopic zoom microscopes. Porro prisms enable a lightweight, compact design. Choose between the two... |