Nikon Metrology Datasheets for Coordinate Measuring Machines (CMM)
Coordinate measuring machines (CMMs) are mechanical systems designed to move a measuring probe to determine the coordinates of points on a work piece surface.
Coordinate Measuring Machines (CMM): Learn more
| Product Name | Notes |
|---|---|
| ALTO is the perfect inspection solution for manufacturers seeking a cost-effective CMM with easy-to-use software for a variety of measurement tasks. From first article to final inspection, fixture calibration to... | |
| In-line CMM measurement allows automated manufacturing cells to increase product quality and production efficiency. Rapid detection of process variation enables corrective actions in real-time while maintaining the continuous flow of... | |
| K-CMM is an accurate portable measurement system suitable for checking design, production and dimensional quality in industrial environments. The system offers high measurement accuracy in a volume up to 35... | |
| LK’s V and LK V HA ceramic bridge and spindle components coupled with proven air-bearing design provide the ultimate in stiffness and stability, altogether delivering significantly improved repeatability. Key benefits... | |
| Made for large scale metrology applications the LK V-GP, with its elevated rails, offers the best of all worlds. High accuracy with maximum volume and full support for a variety... | |
| More than two decades since the inception of the ModelMaker product line, the cutting-edge ModelMaker H120 firmly pushes the ever-exacting boundaries of handheld laser scanning. Incorporating blue laser technology, ultra-fast... | |
| Nikon Metrology’s range of horizontal arm CMMs provides unequalled performance in speed, accuracy and repeatability. Ceramic guideways and air bearings used in the construction of LK H CMMs, offer stability... | |
| Nikon Metrology’s range of premium quality ALTERA CMM’s have been refined to meet the varying needs of manufacturers, both now and in the future. Advanced multi-sensor ready technology optimizes CMM... | |
| Stand-alone CMM automation significantly increases CMM utilization and simplifies running inspection programs. Optimization of a component loading and program execution keeps the CMM measuring as efficiently as possible, and with... | |
| The LK V-R is high accuracy and reliable large scale CMM with an enhanced design featuring a unique 'I' section bonded ceramic beam on twin rails. It is based around... | |
| The LK V-SL features a revolutionary design that delivers the best scanning and inspection performance currently available in the marketplace. Particularly suited to meet the demands of automotive and aerospace... | |
| The MCAx Manual Coordinate measuring Arm is a precise, reliable and easy-to-use portable 7-axis measuring arm. It is the perfect partner for the ModelMaker MMDx/MMCx digital handheld laser scanners and... | |
| The Nikon Metrology LK range of Coordinate Measuring Machines represent the ultimate in CMM technology. Designed and manufactured using only the highest quality materials, they carry a heritage of over... | |
| The portable K-Series Optical CMM system forms the core of different metrology solutions. As it faces no mechanical constraints , users can freely walk around and measure points or scan... | |
| With the need for shorter and more flexible production cycles, automotive manufacturers are continuously looking to cut time and costs whilst improving product quality. The Laser Radar mounted on an... |