K-CMM is an accurate portable measurement system suitable for checking design, production and dimensional quality in industrial environments.
The system offers high measurement accuracy in a volume up to 35 m³ through the use of camera technology triangulating the positions of infrared LEDs positioned on a Multi-Sided Probe or optional K-Scan MMDx scanner.
K-CMM is a truly portable system enabling users to measure on-site. Systems are available with two measurement volumes and accuracies to suit user’s needs. Through dynamic scaling of the camera measurement volume, reliable measurements can be taken within a range of 10 °C to 35 °C.
Benefits
Flexibility and mobility enables fast on-site inspection and interventions
Reduces production stops and scrap
Multi-sensor ready: Tactile probing and non-contact laser scanning
System stability guarantees high accuracy measurements because no moving parts are used
Full measurement freedom due to walk-around Multi-Sided Probe
Dynamic referencing enabling measurement of unstable parts
Easy one man set-up and use
Applications
Inspection of parts or complete products in design, engineering, production and daily operation
Fixtures and jigs
Body-in-White / Sheet metal
Other applications include:
Inspection of parts or complete products in design, engineering, production and daily operation
Fixtures and jigs
Body-in-White / Sheet metal
K-CMM is an accurate portable measurement system suitable for checking design, production and dimensional quality in industrial environments.
The system offers high measurement accuracy in a volume up to 35 m³ through the use of camera technology triangulating the positions of infrared LEDs positioned on a Multi-Sided Probe or optional K-Scan MMDx scanner.
K-CMM is a truly portable system enabling users to measure on-site. Systems are available with two measurement volumes and accuracies to suit user’s needs. Through dynamic scaling of the camera measurement volume, reliable measurements can be taken within a range of 10 °C to 35 °C.
Benefits
- Flexibility and mobility enables fast on-site inspection and interventions
- Reduces production stops and scrap
- Multi-sensor ready: Tactile probing and non-contact laser scanning
- System stability guarantees high accuracy measurements because no moving parts are used
- Full measurement freedom due to walk-around Multi-Sided Probe
- Dynamic referencing enabling measurement of unstable parts
- Easy one man set-up and use
Applications
- Inspection of parts or complete products in design, engineering, production and daily operation
- Fixtures and jigs
- Body-in-White / Sheet metal
- Other applications include:
- Inspection of parts or complete products in design, engineering, production and daily operation
- Fixtures and jigs
- Body-in-White / Sheet metal