Nikon Metrology Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| The MF-1001 is a compact digital micrometer offering flawless contact measurements of dimensions, thickness and depth. It features a measuring length equal to 100mm and accuracy of 1µm at 20° | |
| The MF-501 is a compact digital micrometer offering flawless contact measurements of dimensions, thickness and depth. It features a measuring length equal to 50mm and accuracy of 1µm at 20° |