Traceable® Infrared Thermometer, operation is simple-turn on, point at sample, and take a reading in less than a second. Unit reads both Fahrenheit and Celsius of any surface-solids, semisolids, and liquids. Non-invasive, no-touch, measurements are ideal for food, life sciences, pharmaceuticals, petroleum products, clean rooms, electronics, and field use. Temperature range is -76 to 932°F and -60 to 500°C. Resolution is 0.1°. Accuracy is ±1°C + 2%. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). The dual display shows current temperature plus one of the following eight modes: emissivity value, maximum memory, minimum memory, differential, average (time weighted), high temperature alarm, low temperature alarm, and probe temperature. Minimum and maximum feature permits viewing highest and lowest readings at any time. Thermometer displays the average of all readings made and the difference between two readings. Audible, user settable, high and low alarms signal out of range conditions. Memory permits recalling individually captured temperatures. HOLD, freezes the display at the current reading. Backlighting permits viewing in low light conditions. Adjustable emissivity from 0.1 to 1.00 in increments of 0.01. Field of view is 11:1 (for example, at a distance of 22 inches the reading spot size is 2 inches). Range using type K thermocouple jack is -83 to 2552°F and -64 to 1400°C. Type K beaded sensor supplied. Display indicates low battery. Batteries are supplied with unit. Size is 7 x 2-3/4 x 1-1/2 inches. Weight is 6 ounces. Replacement battery (2 each) Cat. No. 1105.
| Traceable® Products | |
|---|---|
| Product Category | Infrared Thermometers |
| Product Number | Model 4482 |
| Product Name | Traceable® Infrared Thermometer |
| Display / Scale Characteristics | Fahrenheit |