Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. It is ideal for food preparation, pharmaceuticals, field use, electronics, and safety inspection. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Range is -58 to 1,832°F and -50 to 1,000°C with a resolution of 0.1° to 200°, 1° over 200. Accuracy is ±1.5% + 2°C between -20 to 200°. Field of view is 50:1 (example: reads a spot the size of 6 inches from 25 feet away). Features include backlighting at the touch of a button, data hold (freezes display reading), laser, low-battery indicator, and °C/°F buttons. Size is 9 x 4 x 2-1/4 inches. Weight is 10 ounces. Supplied with 9-volt battery, carrying case and Traceable® certificate. Replacement battery Cat. No. 1112. Control Company Cat. No. 4483 Traceable® Infrared Wide-Range Thermometer 50:1 field of view (Emissivity is fixed at 0.95) (pictured left) Control Company Cat. No. 4484 Traceable® Infrared Wide-Range Plus Thermometer 50:1 field of view Emissivity adjustable from 0.10 to 1.00 in 0.01 steps. Also features minimum/maximum memory, average readings, and high/low audible alarms. (pictured right)
| Traceable® Products | |
|---|---|
| Product Category | Infrared Thermometers |
| Product Number | Model 4484 |
| Product Name | Traceable® Infrared Plus Thermometer Gun |
| Display / Scale Characteristics | Fahrenheit |