Omron Electronic Components – Americas Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2 3
Product Name Notes
An Integrated Male/ Female Half-pitch Stacking Connector with Board Space Adjustable from 5 to 11 mm. Board space can be adjusted from 5 to 11 mm in 1-mm increments. (Surface-mounted...
D-sub Connectors Are Ideal for Office Automation Interfacing. Fitted in a rugged, compact metal shell. Many kinds of standard Anchors and grounding fixtures available.
Low-profile, Economical Circuit Jumper Plugs Low profiles that are only 5.8 mm (XJ8) and 6.8 mm (XG8S/T) high on the board. 2.54-mm high-density grid can be mounted horizontally or vertically.
OMRON’s IC Connectors Have Excellent Reliability and Can Tolerate Momentary Interruptions in Power. Ideal for Highspeed Data Processing. Round pins and 4-point (4-finger) contact construction ensure long life and excellent...
Original Plug that can be used in a wide range of applications. Can use as a Plug for different Sockets. [Applicable Sockets] XG4M Flat Cable Connector XG5 Discrete-wire IDC Connector...
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20 mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm...
Small Interface Connectors That Conform to USB Standards Compliant with the USB 2.0 standard. Insertion durability of 1,500 times. USB A-type sockets for mounting on personal computers and USB hubs.
SMT D-sub Connectors available with 9 or 25 contacts These SMT Connectors can be mounted on the back surfaces of circuit boards. Circuit board positioning bosses provide for accurate mounting...
The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for...

<< Prev Next >>