Omron Electronic Components – Americas Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
| Product Name | Notes |
|---|---|
| A Wide Variety of DIN Connectors That Conform to UL/CSA Standards. Fully preserve the characteristics of normal DIN connectors while increasing the number of terminals available. A wide product range... | |
| Achieve Total Cost Reduction through High-density Mounting and Reduced Wiring IDC connections allow you to wire all terminals at once without terminating the cable. Can be DIP-soldered directly to the... | |
| Expanding the DIN Concept Mates with DIN connectors. Ideal for automated soldering because the Connectors sit on top of the board. Mounting dimensions of the DIN Style-1 Connectors are the... | |
| Multi-contact (4-row, 128-contact) Connectors Expanding the DIN Concept Fully preserve the characteristics of normal DIN connectors while increasing the number of contacts available. Right-angle plug terminals of the standard DIN... | |
| Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel. | |
| The Mainstream of Circuit Board Connectors conforming MIL Standards with Improved Design. Our new production system improves reliability. Space-saving Box-type Plugs (XG4C) available. IDC Plugs (XG4E) can be used for... |
| Next >> |