Anaren, Inc. SMT Termination 250375-4Z50-2

Description
Features: DC – 2.0 GHz 25 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested
Description
Features: DC – 2.0 GHz 25 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Suppliers

Company
Product
Description
Supplier Links
SMT Termination - 250375-4Z50-2 - Anaren, Inc.
East Syracuse, NY, USA
SMT Termination
250375-4Z50-2
SMT Termination 250375-4Z50-2
Features: DC – 2.0 GHz 25 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Features:

  • DC – 2.0 GHz
  • 25 Watts
  • BeO Ceramic
  • Non-Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number 250375-4Z50-2
Product Name SMT Termination
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o215003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT18K2 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 200 watts
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
2W BNC 3GHz Coaxial Termination - UIYCT2AB3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 3000 MHz
View Details