Anaren, Inc. SMD Termination C16A50Z4

Description
The C16A50Z4 is high performance Alumina (Al2O3) surface mount termination intended as a cost comp etitive alternative to Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating high power 90 degree couplers and for use in microstrip circuits. The termination is also RoHS compliant!
Description
The C16A50Z4 is high performance Alumina (Al2O3) surface mount termination intended as a cost comp etitive alternative to Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating high power 90 degree couplers and for use in microstrip circuits. The termination is also RoHS compliant!

Suppliers

Company
Product
Description
Supplier Links
SMD Termination - C16A50Z4 - Anaren, Inc.
East Syracuse, NY, USA
SMD Termination
C16A50Z4
SMD Termination C16A50Z4
The C16A50Z4 is high performance Alumina (Al2O3) surface mount termination intended as a cost comp etitive alternative to Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating high power 90 degree couplers and for use in microstrip circuits. The termination is also RoHS compliant!

The C16A50Z4 is high performance Alumina (Al2O3) surface mount termination intended as a cost comp etitive alternative to Aluminum Nitride (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating high power 90 degree couplers and for use in microstrip circuits. The termination is also RoHS compliant!

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number C16A50Z4
Product Name SMD Termination
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Frequency Range 0.0 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT2625 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 25 watts
View Details
 - 7387515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Cable
Mounting / Packaging PCB Mount
Frequency Range 4000 MHz
View Details
Coaxial Termination T1F - T1F - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 20000 MHz
View Details
10W 8GHz Coaxial Termination - UIYCT10AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details