Anaren, Inc. SMD Termination C50A50Z4

Description
The C50A50Z4 is high performance Alumina (Al203) surface mount termination intended as a low cost al ternative to Aluminum Oxide (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating high power 90 degree couplers, and for use in microstrip circuits. The termination is also RoHS compliant!
Description
The C50A50Z4 is high performance Alumina (Al203) surface mount termination intended as a low cost al ternative to Aluminum Oxide (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating high power 90 degree couplers, and for use in microstrip circuits. The termination is also RoHS compliant!

Suppliers

Company
Product
Description
Supplier Links
SMD Termination - C50A50Z4 - Anaren, Inc.
East Syracuse, NY, USA
SMD Termination
C50A50Z4
SMD Termination C50A50Z4
The C50A50Z4 is high performance Alumina (Al203) surface mount termination intended as a low cost al ternative to Aluminum Oxide (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating high power 90 degree couplers, and for use in microstrip circuits. The termination is also RoHS compliant!

The C50A50Z4 is high performance Alumina (Al203) surface mount termination intended as a low cost al ternative to Aluminum Oxide (AlN). The termination is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating high power 90 degree couplers, and for use in microstrip circuits. The termination is also RoHS compliant!

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number C50A50Z4
Product Name SMD Termination
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Frequency Range 0.0 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination T3MK - T3MK - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
Coaxial Termination - 5o21203S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 3000 MHz
View Details
 - 1123154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details