100200P4Z50-2 -- SMT TERMINATION
Anaren, Inc.
SMT Termination
100200P4Z50-2
Description
Features:
DC – 3.0 GHz
10 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Description
Features:
DC – 3.0 GHz
10 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Suppliers
Features:
DC – 3.0 GHz
10 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Features:
- DC – 3.0 GHz
- 10 Watts
- BeO Ceramic
- Non-Nichrome Resistive Element
- Low VSWR
- 100% Tested
Supplier's Site
Technical Specifications
|
Product Category
|
RF Terminations |
|
Product Number
|
100200P4Z50-2 |
|
Product Name
|
SMT Termination |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD)
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Coaxial Terminator
Connector Type
SMA; SMA
Frequency Range
6000 MHz
View Details
Terminator Type
Coaxial Terminator
Connector Type
SMA; SMA
Frequency Range
0.0 to 18000 MHz
View Details
Connector Type
SMA; 3.5mm; 3.5mm, SMA
Frequency Range
0.0 to 26500 MHz
Power
50 watts
View Details