Anaren, Inc. SMT Termination 250375N4Z50-2

Description
Features: DC – 2.0 GHz 25 Watts AIN Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested
Description
Features: DC – 2.0 GHz 25 Watts AIN Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Suppliers

Company
Product
Description
Supplier Links
SMT Termination - 250375N4Z50-2 - Anaren, Inc.
East Syracuse, NY, USA
SMT Termination
250375N4Z50-2
SMT Termination 250375N4Z50-2
Features: DC – 2.0 GHz 25 Watts AIN Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Features:

  • DC – 2.0 GHz
  • 25 Watts
  • AIN Ceramic
  • Non-Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number 250375N4Z50-2
Product Name SMT Termination
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
 - 2326437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 40000 MHz
Power 0.5000 watts
View Details
1500W 3GHz Coaxial Termination - UIYCT1500A - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; 7/16
Frequency Range 3000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details